Marl International Limited Led Indicator, Panel, 25.4Mm, Blue, 110V; Led Color Marl 671-066-75

Description
LED INDICATOR, PANEL, 25.4MM, BLUE, 110V; LED Color:Blue; Operating Voltage:110V; Mounting Hole Dia:25.4mm; Forward Current If:12mA; Luminous Intensity:209mcd; IP / NEMA Rating:IP67; Product Range:671 Series RoHS Compliant: Yes
Datasheet
Description
LED INDICATOR, PANEL, 25.4MM, BLUE, 110V; LED Color:Blue; Operating Voltage:110V; Mounting Hole Dia:25.4mm; Forward Current If:12mA; Luminous Intensity:209mcd; IP / NEMA Rating:IP67; Product Range:671 Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Led Indicator, Panel, 25.4Mm, Blue, 110V; Led Color Marl - 93Y2267 - Newark, An Avnet Company
Chicago, IL, United States
Led Indicator, Panel, 25.4Mm, Blue, 110V; Led Color Marl
93Y2267
Led Indicator, Panel, 25.4Mm, Blue, 110V; Led Color Marl 93Y2267
LED INDICATOR, PANEL, 25.4MM, BLUE, 110V; LED Color:Blue; Operating Voltage:110V; Mounting Hole Dia:25.4mm; Forward Current If:12mA; Luminous Intensity:209mcd; IP / NEMA Rating:IP67; Product Range:671 Series RoHS Compliant: Yes

LED INDICATOR, PANEL, 25.4MM, BLUE, 110V; LED Color:Blue; Operating Voltage:110V; Mounting Hole Dia:25.4mm; Forward Current If:12mA; Luminous Intensity:209mcd; IP / NEMA Rating:IP67; Product Range:671 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 93Y2267
Product Name Led Indicator, Panel, 25.4Mm, Blue, 110V; Led Color Marl
LED Type Blue; Blue
Unlock Full Specs
to access all available technical data

Similar Products

UV LEDs - 1736360P - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Ultraviolet
Peak Wavelength 360 nm (3600 Å)
Number of Array Elements 1
View Details
Circular high-brightness LED lamp - SLI-343YC(W) - ROHM Semiconductor GmbH
Specs
LED Package: Circleφ3
LED Type Yellow
Peak Wavelength 591 nm (5910 Å)
View Details
2 suppliers
Led Light Bar, White, 6000Lm, 47W; Light Color Sylvania - 23AH2480 - Newark, An Avnet Company
Specs
LED Type White
Optical Power Output 47000 milliwatts
View Details