Marl International Limited Led Indicator, Panel, 25.4Mm, Blue, 28V; Led Color Marl 671-066-23

Description
LED INDICATOR, PANEL, 25.4MM, BLUE, 28V; LED Color:Blue; Operating Voltage:28V; Mounting Hole Dia:25.4mm; Forward Current If:14mA; Luminous Intensity:233mcd; IP / NEMA Rating:IP67; Product Range:671 Series RoHS Compliant: Yes
Datasheet
Description
LED INDICATOR, PANEL, 25.4MM, BLUE, 28V; LED Color:Blue; Operating Voltage:28V; Mounting Hole Dia:25.4mm; Forward Current If:14mA; Luminous Intensity:233mcd; IP / NEMA Rating:IP67; Product Range:671 Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Led Indicator, Panel, 25.4Mm, Blue, 28V; Led Color Marl - 93Y2266 - Newark, An Avnet Company
Chicago, IL, United States
Led Indicator, Panel, 25.4Mm, Blue, 28V; Led Color Marl
93Y2266
Led Indicator, Panel, 25.4Mm, Blue, 28V; Led Color Marl 93Y2266
LED INDICATOR, PANEL, 25.4MM, BLUE, 28V; LED Color:Blue; Operating Voltage:28V; Mounting Hole Dia:25.4mm; Forward Current If:14mA; Luminous Intensity:233mcd; IP / NEMA Rating:IP67; Product Range:671 Series RoHS Compliant: Yes

LED INDICATOR, PANEL, 25.4MM, BLUE, 28V; LED Color:Blue; Operating Voltage:28V; Mounting Hole Dia:25.4mm; Forward Current If:14mA; Luminous Intensity:233mcd; IP / NEMA Rating:IP67; Product Range:671 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 93Y2266
Product Name Led Indicator, Panel, 25.4Mm, Blue, 28V; Led Color Marl
LED Type Blue; Blue
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 2269549 - RS Components, Ltd.
RS Components, Ltd.
Specs
Optical Power Output 980 milliwatts
Array Array
Number of Array Elements 1
View Details
Specs
LED Package: T-1 3/4
LED Type Red
Viewing Angle 60 degrees
View Details