Marl International Limited Led Indicator, Panel, 25.4Mm, Yel, 110V; Led Color Marl 671-062-75

Description
LED INDICATOR, PANEL, 25.4MM, YEL, 110V; LED Color:Yellow; Operating Voltage:110V; Mounting Hole Dia:25.4mm; Forward Current If:12mA; Luminous Intensity:466mcd; IP / NEMA Rating:IP67; Product Range:671 Series RoHS Compliant: Yes
Datasheet
Description
LED INDICATOR, PANEL, 25.4MM, YEL, 110V; LED Color:Yellow; Operating Voltage:110V; Mounting Hole Dia:25.4mm; Forward Current If:12mA; Luminous Intensity:466mcd; IP / NEMA Rating:IP67; Product Range:671 Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Led Indicator, Panel, 25.4Mm, Yel, 110V; Led Color Marl - 93Y2243 - Newark, An Avnet Company
Chicago, IL, United States
Led Indicator, Panel, 25.4Mm, Yel, 110V; Led Color Marl
93Y2243
Led Indicator, Panel, 25.4Mm, Yel, 110V; Led Color Marl 93Y2243
LED INDICATOR, PANEL, 25.4MM, YEL, 110V; LED Color:Yellow; Operating Voltage:110V; Mounting Hole Dia:25.4mm; Forward Current If:12mA; Luminous Intensity:466mcd; IP / NEMA Rating:IP67; Product Range:671 Series RoHS Compliant: Yes

LED INDICATOR, PANEL, 25.4MM, YEL, 110V; LED Color:Yellow; Operating Voltage:110V; Mounting Hole Dia:25.4mm; Forward Current If:12mA; Luminous Intensity:466mcd; IP / NEMA Rating:IP67; Product Range:671 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 93Y2243
Product Name Led Indicator, Panel, 25.4Mm, Yel, 110V; Led Color Marl
LED Type Yellow; Yellow
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 2269533 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Infrared
Peak Wavelength 850 nm (8500 Å)
Optical Power Output 635 milliwatts
View Details
Specs
LED Package: T-1
LED Type Green
Viewing Angle 16 degrees
View Details