Marl International Limited Panel Mount Indicator, Led, 8.5Mm, Cool White, 3.4V; Led Color Marl 665-997-04-50

Description
PANEL MOUNT INDICATOR, LED, 8.5MM, COOL WHITE, 3.4V; LED Color:Cool White; Operating Voltage:3.4VDC; Mounting Hole Dia:8.5mm; Forward Current If:20mA; Luminous Intensity:14cd; IP / NEMA Rating:IP68; Product Range:-; Colour:Cool WhiteRoHS Compliant: Yes
Datasheet
Description
PANEL MOUNT INDICATOR, LED, 8.5MM, COOL WHITE, 3.4V; LED Color:Cool White; Operating Voltage:3.4VDC; Mounting Hole Dia:8.5mm; Forward Current If:20mA; Luminous Intensity:14cd; IP / NEMA Rating:IP68; Product Range:-; Colour:Cool WhiteRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Panel Mount Indicator, Led, 8.5Mm, Cool White, 3.4V; Led Color Marl - 52M7727 - Newark, An Avnet Company
Chicago, IL, United States
Panel Mount Indicator, Led, 8.5Mm, Cool White, 3.4V; Led Color Marl
52M7727
Panel Mount Indicator, Led, 8.5Mm, Cool White, 3.4V; Led Color Marl 52M7727
PANEL MOUNT INDICATOR, LED, 8.5MM, COOL WHITE, 3.4V; LED Color:Cool White; Operating Voltage:3.4VDC; Mounting Hole Dia:8.5mm; Forward Current If:20mA; Luminous Intensity:14cd; IP / NEMA Rating:IP68; Product Range:-; Colour:Cool WhiteRoHS Compliant: Yes

PANEL MOUNT INDICATOR, LED, 8.5MM, COOL WHITE, 3.4V; LED Color:Cool White; Operating Voltage:3.4VDC; Mounting Hole Dia:8.5mm; Forward Current If:20mA; Luminous Intensity:14cd; IP / NEMA Rating:IP68; Product Range:-; Colour:Cool WhiteRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 52M7727
Product Name Panel Mount Indicator, Led, 8.5Mm, Cool White, 3.4V; Led Color Marl
LED Type White; Cool White
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 2269559 - RS Components, Ltd.
RS Components, Ltd.
Specs
Optical Power Output 750 milliwatts
Array Array
Number of Array Elements 1
View Details
LED Indication - Discrete - 1497-1134-6-ND - DigiKey
Specs
LED Package: 1206 (3216 Metric)
LED Type Green
Peak Wavelength 515 nm (5150 Å)
View Details
Clairex Technologies, Inc.
Specs
LED Type Infrared
Peak Wavelength 880 nm (8800 Å)
Viewing Angle 70 degrees
View Details