Marl International Limited Panel Mount Indicator, Led, 8.5Mm, Red, 2V; Led Color Marl 665-501-04-50

Description
PANEL MOUNT INDICATOR, LED, 8.5MM, RED, 2V; LED Color:Red; Operating Voltage:2VDC; Mounting Hole Dia:8.5mm; Forward Current If:20mA; Luminous Intensity:11cd; IP / NEMA Rating:IP68; Product Range:665 Series; Colour:Red RoHS Compliant: Yes
Datasheet
Description
PANEL MOUNT INDICATOR, LED, 8.5MM, RED, 2V; LED Color:Red; Operating Voltage:2VDC; Mounting Hole Dia:8.5mm; Forward Current If:20mA; Luminous Intensity:11cd; IP / NEMA Rating:IP68; Product Range:665 Series; Colour:Red RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Panel Mount Indicator, Led, 8.5Mm, Red, 2V; Led Color Marl - 52M7723 - Newark, An Avnet Company
Chicago, IL, United States
Panel Mount Indicator, Led, 8.5Mm, Red, 2V; Led Color Marl
52M7723
Panel Mount Indicator, Led, 8.5Mm, Red, 2V; Led Color Marl 52M7723
PANEL MOUNT INDICATOR, LED, 8.5MM, RED, 2V; LED Color:Red; Operating Voltage:2VDC; Mounting Hole Dia:8.5mm; Forward Current If:20mA; Luminous Intensity:11cd; IP / NEMA Rating:IP68; Product Range:665 Series; Colour:Red RoHS Compliant: Yes

PANEL MOUNT INDICATOR, LED, 8.5MM, RED, 2V; LED Color:Red; Operating Voltage:2VDC; Mounting Hole Dia:8.5mm; Forward Current If:20mA; Luminous Intensity:11cd; IP / NEMA Rating:IP68; Product Range:665 Series; Colour:Red RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 52M7723
Product Name Panel Mount Indicator, Led, 8.5Mm, Red, 2V; Led Color Marl
LED Type Red; Red
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736335 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3.2 x 1.6 x 1.2mm
LED Type Infrared
Peak Wavelength 880 nm (8800 Å)
View Details
Single Rank Mini-mold Chip LED - SML-D15VW(C) - ROHM Semiconductor GmbH
Specs
LED Package: 1.6x0.8 (t=0.55)
LED Type Red
Peak Wavelength 630 nm (6300 Å)
View Details
2 suppliers
Specs
LED Package: T-1-3/4
LED Type Infrared
Peak Wavelength 850 nm (8500 Å)
View Details