Marl International Limited Panel Mount Indicator, Led, 12.7Mm, Red, 230V; Led Color Marl 651-102-76

Description
PANEL MOUNT INDICATOR, LED, 12.7MM, RED, 230V; LED Color:Red; Operating Voltage:230VAC; Mounting Hole Dia:12.7mm; Forward Current If:4mA; Luminous Intensity:450mcd; IP / NEMA Rating:IP67; Product Range:-; Bulb Size:10mm; Colour:Red RoHS Compliant: Yes
Datasheet
Description
PANEL MOUNT INDICATOR, LED, 12.7MM, RED, 230V; LED Color:Red; Operating Voltage:230VAC; Mounting Hole Dia:12.7mm; Forward Current If:4mA; Luminous Intensity:450mcd; IP / NEMA Rating:IP67; Product Range:-; Bulb Size:10mm; Colour:Red RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Panel Mount Indicator, Led, 12.7Mm, Red, 230V; Led Color Marl - 99H8397 - Newark, An Avnet Company
Chicago, IL, United States
Panel Mount Indicator, Led, 12.7Mm, Red, 230V; Led Color Marl
99H8397
Panel Mount Indicator, Led, 12.7Mm, Red, 230V; Led Color Marl 99H8397
PANEL MOUNT INDICATOR, LED, 12.7MM, RED, 230V; LED Color:Red; Operating Voltage:230VAC; Mounting Hole Dia:12.7mm; Forward Current If:4mA; Luminous Intensity:450mcd; IP / NEMA Rating:IP67; Product Range:-; Bulb Size:10mm; Colour:Red RoHS Compliant: Yes

PANEL MOUNT INDICATOR, LED, 12.7MM, RED, 230V; LED Color:Red; Operating Voltage:230VAC; Mounting Hole Dia:12.7mm; Forward Current If:4mA; Luminous Intensity:450mcd; IP / NEMA Rating:IP67; Product Range:-; Bulb Size:10mm; Colour:Red RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 99H8397
Product Name Panel Mount Indicator, Led, 12.7Mm, Red, 230V; Led Color Marl
LED Package: 10mm
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1918849 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 20 x 20 x 2.2mm
LED Type Infrared
Peak Wavelength 850 nm (8500 Å)
View Details
LED Indication - Discrete - 1497-1311-2-ND - DigiKey
Specs
LED Package: 0603 (1608 Metric)
LED Type Blue
Peak Wavelength 465 nm (4650 Å)
View Details
Clairex Technologies, Inc.
Specs
LED Type Infrared
Peak Wavelength 940 nm (9400 Å)
Viewing Angle 22 degrees
View Details