Marl International Limited Panel Mount Indicator, Led, 5Mm, Blue, 28V; Led Color Marl 604-934-23

Description
PANEL MOUNT INDICATOR, LED, 5MM, BLUE, 28V; LED Color:Blue; Operating Voltage:28VDC; Mounting Hole Dia:5mm; Forward Current If:20mA; Luminous Intensity:7.485cd; IP / NEMA Rating:IP67; Product Range:604 Series; Colour:Blue RoHS Compliant: Yes
Datasheet
Description
PANEL MOUNT INDICATOR, LED, 5MM, BLUE, 28V; LED Color:Blue; Operating Voltage:28VDC; Mounting Hole Dia:5mm; Forward Current If:20mA; Luminous Intensity:7.485cd; IP / NEMA Rating:IP67; Product Range:604 Series; Colour:Blue RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Panel Mount Indicator, Led, 5Mm, Blue, 28V; Led Color Marl - 96M8683 - Newark, An Avnet Company
Chicago, IL, United States
Panel Mount Indicator, Led, 5Mm, Blue, 28V; Led Color Marl
96M8683
Panel Mount Indicator, Led, 5Mm, Blue, 28V; Led Color Marl 96M8683
PANEL MOUNT INDICATOR, LED, 5MM, BLUE, 28V; LED Color:Blue; Operating Voltage:28VDC; Mounting Hole Dia:5mm; Forward Current If:20mA; Luminous Intensity:7.485cd; IP / NEMA Rating:IP67; Product Range:604 Series; Colour:Blue RoHS Compliant: Yes

PANEL MOUNT INDICATOR, LED, 5MM, BLUE, 28V; LED Color:Blue; Operating Voltage:28VDC; Mounting Hole Dia:5mm; Forward Current If:20mA; Luminous Intensity:7.485cd; IP / NEMA Rating:IP67; Product Range:604 Series; Colour:Blue RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 96M8683
Product Name Panel Mount Indicator, Led, 5Mm, Blue, 28V; Led Color Marl
LED Type Blue; Blue
Unlock Full Specs
to access all available technical data

Similar Products

UV LEDs - 1736360 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3 x 2 x 1mm
LED Type Ultraviolet
Peak Wavelength 360 nm (3600 Å)
View Details
LED Indication - Discrete - 1497-1491-ND - DigiKey
Specs
LED Package: Radial
LED Type Red
Peak Wavelength 627 nm (6270 Å)
View Details
Clairex Technologies, Inc.
Specs
LED Type Infrared
Peak Wavelength 850 nm (8500 Å)
Viewing Angle 2 degrees
View Details