Marl International Limited Panel Indicator, Green, 5Mm, 12Vdc; Led Colour Marl 604-324-21

Description
PANEL INDICATOR, GREEN, 5MM, 12VDC; LED Colour:Green; Operating Voltage:12VDC; Mounting Hole Dia:5mm; Forward Current If:19mA; Luminous Intensity:34.3cd; IP / NEMA Rating:IP67; Product Range:604 Series RoHS Compliant: Yes
Description
PANEL INDICATOR, GREEN, 5MM, 12VDC; LED Colour:Green; Operating Voltage:12VDC; Mounting Hole Dia:5mm; Forward Current If:19mA; Luminous Intensity:34.3cd; IP / NEMA Rating:IP67; Product Range:604 Series RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Panel Indicator, Green, 5Mm, 12Vdc; Led Colour Marl - 34AH4604 - Newark, An Avnet Company
Chicago, IL, United States
Panel Indicator, Green, 5Mm, 12Vdc; Led Colour Marl
34AH4604
Panel Indicator, Green, 5Mm, 12Vdc; Led Colour Marl 34AH4604
PANEL INDICATOR, GREEN, 5MM, 12VDC; LED Colour:Green; Operating Voltage:12VDC; Mounting Hole Dia:5mm; Forward Current If:19mA; Luminous Intensity:34.3cd; IP / NEMA Rating:IP67; Product Range:604 Series RoHS Compliant: Yes

PANEL INDICATOR, GREEN, 5MM, 12VDC; LED Colour:Green; Operating Voltage:12VDC; Mounting Hole Dia:5mm; Forward Current If:19mA; Luminous Intensity:34.3cd; IP / NEMA Rating:IP67; Product Range:604 Series RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 34AH4604
Product Name Panel Indicator, Green, 5Mm, 12Vdc; Led Colour Marl
LED Type Green
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 2043934 - RS Components, Ltd.
RS Components, Ltd.
Specs
Array Array
Number of Array Elements 1
View Details
Optoelectronics - LED Indication - Discrete - 1241834-SML-LXR44YC-TR - Win Source Electronics
ITW Electronic Component Solutions - Lumex
Specs
LED Type Yellow; Yellow
Peak Wavelength 585 nm (5850 Å)
Viewing Angle 90 degrees
View Details
2 suppliers
Narrow Angle TO-39 Package 850 nm Emitter - OD-110L - Opto Diode Corporation, an ITW Company
Opto Diode Corporation, an ITW Company
Specs
LED Package: TO-39
LED Type Near Infrared
Peak Wavelength 850 nm (8500 Å)
View Details