Marl International Limited Panel Mount Indicator, Led, 8.1Mm, Red, 28V; Led Color Marl 537-501-63

Description
PANEL MOUNT INDICATOR, LED, 8.1MM, RED, 28V; LED Color:Red; Operating Voltage:28V; Mounting Hole Dia:8.1mm; Forward Current If:16mA; Luminous Intensity:11cd; IP / NEMA Rating:IP67; Product Range:537 Series; Colour:Red RoHS Compliant: Yes
Datasheet
Description
PANEL MOUNT INDICATOR, LED, 8.1MM, RED, 28V; LED Color:Red; Operating Voltage:28V; Mounting Hole Dia:8.1mm; Forward Current If:16mA; Luminous Intensity:11cd; IP / NEMA Rating:IP67; Product Range:537 Series; Colour:Red RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Panel Mount Indicator, Led, 8.1Mm, Red, 28V; Led Color Marl - 79M6919 - Newark, An Avnet Company
Chicago, IL, United States
Panel Mount Indicator, Led, 8.1Mm, Red, 28V; Led Color Marl
79M6919
Panel Mount Indicator, Led, 8.1Mm, Red, 28V; Led Color Marl 79M6919
PANEL MOUNT INDICATOR, LED, 8.1MM, RED, 28V; LED Color:Red; Operating Voltage:28V; Mounting Hole Dia:8.1mm; Forward Current If:16mA; Luminous Intensity:11cd; IP / NEMA Rating:IP67; Product Range:537 Series; Colour:Red RoHS Compliant: Yes

PANEL MOUNT INDICATOR, LED, 8.1MM, RED, 28V; LED Color:Red; Operating Voltage:28V; Mounting Hole Dia:8.1mm; Forward Current If:16mA; Luminous Intensity:11cd; IP / NEMA Rating:IP67; Product Range:537 Series; Colour:Red RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 79M6919
Product Name Panel Mount Indicator, Led, 8.1Mm, Red, 28V; Led Color Marl
LED Type Red; Red
Unlock Full Specs
to access all available technical data

Similar Products

UV LEDs - 1736285 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Ultraviolet
Peak Wavelength 367 nm (3670 Å)
Optical Power Output 10 milliwatts
View Details
LED Indication - Discrete - XLUY61D-ND - DigiKey
Specs
LED Package: Radial
LED Type Yellow
Peak Wavelength 590 nm (5900 Å)
View Details
Clairex Technologies, Inc.
Specs
LED Type Infrared
Peak Wavelength 850 nm (8500 Å)
Viewing Angle 2 degrees
View Details