Marl International Limited Panel Mount Indicator, Led, 8.1Mm, Blue, 110V; Led Color Marl 534-930-75

Description
PANEL MOUNT INDICATOR, LED, 8.1MM, BLUE, 110V; LED Color:Blue; Operating Voltage:110VAC; Mounting Hole Dia:8.1mm; Forward Current If:6mA; Luminous Intensity:7cd; IP / NEMA Rating:IP67; Product Range:534 Series; Colour:Blue RoHS Compliant: Yes
Datasheet
Description
PANEL MOUNT INDICATOR, LED, 8.1MM, BLUE, 110V; LED Color:Blue; Operating Voltage:110VAC; Mounting Hole Dia:8.1mm; Forward Current If:6mA; Luminous Intensity:7cd; IP / NEMA Rating:IP67; Product Range:534 Series; Colour:Blue RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Panel Mount Indicator, Led, 8.1Mm, Blue, 110V; Led Color Marl - 79M5340 - Newark, An Avnet Company
Chicago, IL, United States
Panel Mount Indicator, Led, 8.1Mm, Blue, 110V; Led Color Marl
79M5340
Panel Mount Indicator, Led, 8.1Mm, Blue, 110V; Led Color Marl 79M5340
PANEL MOUNT INDICATOR, LED, 8.1MM, BLUE, 110V; LED Color:Blue; Operating Voltage:110VAC; Mounting Hole Dia:8.1mm; Forward Current If:6mA; Luminous Intensity:7cd; IP / NEMA Rating:IP67; Product Range:534 Series; Colour:Blue RoHS Compliant: Yes

PANEL MOUNT INDICATOR, LED, 8.1MM, BLUE, 110V; LED Color:Blue; Operating Voltage:110VAC; Mounting Hole Dia:8.1mm; Forward Current If:6mA; Luminous Intensity:7cd; IP / NEMA Rating:IP67; Product Range:534 Series; Colour:Blue RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 79M5340
Product Name Panel Mount Indicator, Led, 8.1Mm, Blue, 110V; Led Color Marl
LED Type Blue; Blue
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 1918826 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type White; White
Array Array
Number of Array Elements 1
View Details
TheiaLED PLCC4,MPWR,0.5W,InGaN,CWht,CRI70 - ASMT-QWBH-NGJBE - Broadcom Inc.
Specs
LED Type White
Color Temperature 6500 K
Viewing Angle 120 degrees
View Details
Clairex Technologies, Inc.
Specs
LED Type Infrared
Peak Wavelength 940 nm (9400 Å)
Viewing Angle 70 degrees
View Details