Marl International Limited Panel Mount Indicator, Led, 12.7Mm, Yellow, 110V; Led Color Marl 531-521-75

Description
PANEL MOUNT INDICATOR, LED, 12.7MM, YELLOW, 110V; LED Color:Yellow; Operating Voltage:110VAC; Mounting Hole Dia:12.7mm; Forward Current If:6mA; Luminous Intensity:16cd; IP / NEMA Rating:IP67; Product Range:531 Series; Colour:Yellow RoHS Compliant: Yes
Datasheet
Description
PANEL MOUNT INDICATOR, LED, 12.7MM, YELLOW, 110V; LED Color:Yellow; Operating Voltage:110VAC; Mounting Hole Dia:12.7mm; Forward Current If:6mA; Luminous Intensity:16cd; IP / NEMA Rating:IP67; Product Range:531 Series; Colour:Yellow RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Panel Mount Indicator, Led, 12.7Mm, Yellow, 110V; Led Color Marl - 79M6904 - Newark, An Avnet Company
Chicago, IL, United States
Panel Mount Indicator, Led, 12.7Mm, Yellow, 110V; Led Color Marl
79M6904
Panel Mount Indicator, Led, 12.7Mm, Yellow, 110V; Led Color Marl 79M6904
PANEL MOUNT INDICATOR, LED, 12.7MM, YELLOW, 110V; LED Color:Yellow; Operating Voltage:110VAC; Mounting Hole Dia:12.7mm; Forward Current If:6mA; Luminous Intensity:16cd; IP / NEMA Rating:IP67; Product Range:531 Series; Colour:Yellow RoHS Compliant: Yes

PANEL MOUNT INDICATOR, LED, 12.7MM, YELLOW, 110V; LED Color:Yellow; Operating Voltage:110VAC; Mounting Hole Dia:12.7mm; Forward Current If:6mA; Luminous Intensity:16cd; IP / NEMA Rating:IP67; Product Range:531 Series; Colour:Yellow RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 79M6904
Product Name Panel Mount Indicator, Led, 12.7Mm, Yellow, 110V; Led Color Marl
LED Type Yellow; Yellow
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736265 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3.2 x 1.6 x 1.2mm
LED Type Infrared
Peak Wavelength 1020 nm (10200 Å)
View Details
LED Indication - Discrete - 1497-1245-2-ND - DigiKey
Specs
LED Package: 2-SMD, Boomerang
LED Type White
Viewing Angle 120 degrees
View Details
Clairex Technologies, Inc.
Specs
LED Type Infrared
Peak Wavelength 850 nm (8500 Å)
Viewing Angle 80 degrees
View Details