Marl International Limited Panel Mount Indicator, Led, 12.7Mm, Red, 110V; Led Color Marl 531-501-75

Description
PANEL MOUNT INDICATOR, LED, 12.7MM, RED, 110V; LED Color:Red; Operating Voltage:110VAC; Mounting Hole Dia:12.7mm; Forward Current If:6mA; Luminous Intensity:11cd; IP / NEMA Rating:IP67; Product Range:531 Series; Colour:Red RoHS Compliant: Yes
Datasheet
Description
PANEL MOUNT INDICATOR, LED, 12.7MM, RED, 110V; LED Color:Red; Operating Voltage:110VAC; Mounting Hole Dia:12.7mm; Forward Current If:6mA; Luminous Intensity:11cd; IP / NEMA Rating:IP67; Product Range:531 Series; Colour:Red RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Panel Mount Indicator, Led, 12.7Mm, Red, 110V; Led Color Marl - 79M6902 - Newark, An Avnet Company
Chicago, IL, United States
Panel Mount Indicator, Led, 12.7Mm, Red, 110V; Led Color Marl
79M6902
Panel Mount Indicator, Led, 12.7Mm, Red, 110V; Led Color Marl 79M6902
PANEL MOUNT INDICATOR, LED, 12.7MM, RED, 110V; LED Color:Red; Operating Voltage:110VAC; Mounting Hole Dia:12.7mm; Forward Current If:6mA; Luminous Intensity:11cd; IP / NEMA Rating:IP67; Product Range:531 Series; Colour:Red RoHS Compliant: Yes

PANEL MOUNT INDICATOR, LED, 12.7MM, RED, 110V; LED Color:Red; Operating Voltage:110VAC; Mounting Hole Dia:12.7mm; Forward Current If:6mA; Luminous Intensity:11cd; IP / NEMA Rating:IP67; Product Range:531 Series; Colour:Red RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 79M6902
Product Name Panel Mount Indicator, Led, 12.7Mm, Red, 110V; Led Color Marl
LED Type Red; Red
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 2269494 - RS Components, Ltd.
RS Components, Ltd.
Specs
Optical Power Output 1000 milliwatts
Array Array
Number of Array Elements 1
View Details
Mini-mold Chip LED - SML-D14VW(A) - ROHM Semiconductor GmbH
ROHM Semiconductor GmbH
Specs
LED Package: 1.6x0.8 (t=0.55)
LED Type Red; White
Peak Wavelength 630 nm (6300 Å)
View Details
2 suppliers
Led Light Bar, Warm Wht, 1000Lm, 573Mm; Light Colour Ledvance - 85AC2460 - Newark, An Avnet Company
Specs
LED Type White
Optical Power Output 10000 milliwatts
View Details