Marl International Limited Panel Mount Indicator, Led, 13Mm, Cool White, 12V; Led Color Marl 528-997-21

Description
PANEL MOUNT INDICATOR, LED, 13MM, COOL WHITE, 12V; LED Color:Cool White; Mounting Hole Dia:13mm; Forward Current If:20mA; Luminous Intensity:14cd; Colour:Cold White; Forward Voltage:12V; Operating Temperature Max:95°C RoHS Compliant: Yes
Datasheet
Description
PANEL MOUNT INDICATOR, LED, 13MM, COOL WHITE, 12V; LED Color:Cool White; Mounting Hole Dia:13mm; Forward Current If:20mA; Luminous Intensity:14cd; Colour:Cold White; Forward Voltage:12V; Operating Temperature Max:95°C RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Panel Mount Indicator, Led, 13Mm, Cool White, 12V; Led Color Marl - 99H7629 - Newark, An Avnet Company
Chicago, IL, United States
Panel Mount Indicator, Led, 13Mm, Cool White, 12V; Led Color Marl
99H7629
Panel Mount Indicator, Led, 13Mm, Cool White, 12V; Led Color Marl 99H7629
PANEL MOUNT INDICATOR, LED, 13MM, COOL WHITE, 12V; LED Color:Cool White; Mounting Hole Dia:13mm; Forward Current If:20mA; Luminous Intensity:14cd; Colour:Cold White; Forward Voltage:12V; Operating Temperature Max:95°C RoHS Compliant: Yes

PANEL MOUNT INDICATOR, LED, 13MM, COOL WHITE, 12V; LED Color:Cool White; Mounting Hole Dia:13mm; Forward Current If:20mA; Luminous Intensity:14cd; Colour:Cold White; Forward Voltage:12V; Operating Temperature Max:95°C RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 99H7629
Product Name Panel Mount Indicator, Led, 13Mm, Cool White, 12V; Led Color Marl
LED Type White; Cool White
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 2269496 - RS Components, Ltd.
RS Components, Ltd.
Specs
Optical Power Output 1960 milliwatts
Array Array
Number of Array Elements 1
View Details
UV LED - Rayvio XE - Ushio America, Inc.
Ushio America, Inc.
Specs
LED Type Ultraviolet
Peak Wavelength 275 to 315 nm (2750 to 3150 Å)
Viewing Angle 120 degrees
View Details
Clairex Technologies, Inc.
Specs
LED Type Infrared
Peak Wavelength 880 nm (8800 Å)
Viewing Angle 70 degrees
View Details