Marl International Limited Panel Indicator, Blue, 13Mm, 12Vdc; Led Colour Marl 528-930-21

Description
PANEL INDICATOR, BLUE, 13MM, 12VDC; LED Colour:Blue; Operating Voltage:12VDC; Mounting Hole Dia:13mm; Forward Current If:17mA; Luminous Intensity:452mcd; IP / NEMA Rating:IP67; Product Range:528 Series RoHS Compliant: Yes
Description
PANEL INDICATOR, BLUE, 13MM, 12VDC; LED Colour:Blue; Operating Voltage:12VDC; Mounting Hole Dia:13mm; Forward Current If:17mA; Luminous Intensity:452mcd; IP / NEMA Rating:IP67; Product Range:528 Series RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Panel Indicator, Blue, 13Mm, 12Vdc; Led Colour Marl - 34AH4563 - Newark, An Avnet Company
Chicago, IL, United States
Panel Indicator, Blue, 13Mm, 12Vdc; Led Colour Marl
34AH4563
Panel Indicator, Blue, 13Mm, 12Vdc; Led Colour Marl 34AH4563
PANEL INDICATOR, BLUE, 13MM, 12VDC; LED Colour:Blue; Operating Voltage:12VDC; Mounting Hole Dia:13mm; Forward Current If:17mA; Luminous Intensity:452mcd; IP / NEMA Rating:IP67; Product Range:528 Series RoHS Compliant: Yes

PANEL INDICATOR, BLUE, 13MM, 12VDC; LED Colour:Blue; Operating Voltage:12VDC; Mounting Hole Dia:13mm; Forward Current If:17mA; Luminous Intensity:452mcd; IP / NEMA Rating:IP67; Product Range:528 Series RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 34AH4563
Product Name Panel Indicator, Blue, 13Mm, 12Vdc; Led Colour Marl
LED Type Blue
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 2103078 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Infrared
Peak Wavelength 940 nm (9400 Å)
Lens Type Domed Lens
View Details
LED Indication - Discrete - 1497-XZM2CRK74WACT-ND - DigiKey
Specs
LED Package: 2-SMD, No Lead
LED Type Red
Peak Wavelength 640 nm (6400 Å)
View Details
Clairex Technologies, Inc.
Specs
LED Type Infrared
Peak Wavelength 850 nm (8500 Å)
Viewing Angle 2 degrees
View Details