Marl International Limited Panel Mount Indicator, Led, 13Mm, Green, 28V; Led Color Marl 528-532-23

Description
PANEL MOUNT INDICATOR, LED, 13MM, GREEN, 28V; LED Color:Green; Operating Voltage:28VDC; Mounting Hole Dia:13mm; Forward Current If:20mA; Luminous Intensity:23cd; IP / NEMA Rating:IP67; Product Range:528 Series; Colour:Green RoHS Compliant: Yes
Datasheet
Description
PANEL MOUNT INDICATOR, LED, 13MM, GREEN, 28V; LED Color:Green; Operating Voltage:28VDC; Mounting Hole Dia:13mm; Forward Current If:20mA; Luminous Intensity:23cd; IP / NEMA Rating:IP67; Product Range:528 Series; Colour:Green RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Panel Mount Indicator, Led, 13Mm, Green, 28V; Led Color Marl - 31M0796 - Newark, An Avnet Company
Chicago, IL, United States
Panel Mount Indicator, Led, 13Mm, Green, 28V; Led Color Marl
31M0796
Panel Mount Indicator, Led, 13Mm, Green, 28V; Led Color Marl 31M0796
PANEL MOUNT INDICATOR, LED, 13MM, GREEN, 28V; LED Color:Green; Operating Voltage:28VDC; Mounting Hole Dia:13mm; Forward Current If:20mA; Luminous Intensity:23cd; IP / NEMA Rating:IP67; Product Range:528 Series; Colour:Green RoHS Compliant: Yes

PANEL MOUNT INDICATOR, LED, 13MM, GREEN, 28V; LED Color:Green; Operating Voltage:28VDC; Mounting Hole Dia:13mm; Forward Current If:20mA; Luminous Intensity:23cd; IP / NEMA Rating:IP67; Product Range:528 Series; Colour:Green RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 31M0796
Product Name Panel Mount Indicator, Led, 13Mm, Green, 28V; Led Color Marl
LED Type Green; Green
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1225171 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 20 x 20 x 3.85mm
LED Type Infrared
Peak Wavelength 850 nm (8500 Å)
View Details
Specs
LED Package: T-1 3/4
LED Type Red
Viewing Angle 120 degrees
View Details
Micropac Industries, Inc.
Specs
LED Package: Pigtail
LED Type Infrared
Peak Wavelength 880 nm (8800 Å)
View Details