Marl International Limited Panel Mount Indicator, Led, 13Mm, Yellow, 12V; Led Color Marl 528-521-21

Description
PANEL MOUNT INDICATOR, LED, 13MM, YELLOW, 12V; LED Color:Yellow; Operating Voltage:12VDC; Mounting Hole Dia:13mm; Forward Current If:19mA; Luminous Intensity:16cd; IP / NEMA Rating:IP67; Product Range:528 Series; Colour:Yellow RoHS Compliant: Yes
Datasheet
Description
PANEL MOUNT INDICATOR, LED, 13MM, YELLOW, 12V; LED Color:Yellow; Operating Voltage:12VDC; Mounting Hole Dia:13mm; Forward Current If:19mA; Luminous Intensity:16cd; IP / NEMA Rating:IP67; Product Range:528 Series; Colour:Yellow RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Panel Mount Indicator, Led, 13Mm, Yellow, 12V; Led Color Marl - 68K1244 - Newark, An Avnet Company
Chicago, IL, United States
Panel Mount Indicator, Led, 13Mm, Yellow, 12V; Led Color Marl
68K1244
Panel Mount Indicator, Led, 13Mm, Yellow, 12V; Led Color Marl 68K1244
PANEL MOUNT INDICATOR, LED, 13MM, YELLOW, 12V; LED Color:Yellow; Operating Voltage:12VDC; Mounting Hole Dia:13mm; Forward Current If:19mA; Luminous Intensity:16cd; IP / NEMA Rating:IP67; Product Range:528 Series; Colour:Yellow RoHS Compliant: Yes

PANEL MOUNT INDICATOR, LED, 13MM, YELLOW, 12V; LED Color:Yellow; Operating Voltage:12VDC; Mounting Hole Dia:13mm; Forward Current If:19mA; Luminous Intensity:16cd; IP / NEMA Rating:IP67; Product Range:528 Series; Colour:Yellow RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 68K1244
Product Name Panel Mount Indicator, Led, 13Mm, Yellow, 12V; Led Color Marl
LED Type Yellow; Yellow
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736254 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3.2 x 1.6 x 1.2mm
LED Type Infrared
Peak Wavelength 770 nm (7700 Å)
View Details
LED White Lighting - 846-1087-1-ND - DigiKey
ROHM Semiconductor USA, LLC
Specs
LED Package: 2020 (5050 Metric)
LED Type White
Color Temperature 3000 K
View Details
2 suppliers
LED Indication - Discrete - 1497-1363-6-ND - DigiKey
Specs
LED Package: 0603 (1608 Metric)
LED Type Red
Peak Wavelength 660 nm (6600 Å)
View Details