Marl International Limited Panel Mount Indicator, Led, 8.1Mm, Blue, 12V; Led Color Marl 524-930-21

Description
PANEL MOUNT INDICATOR, LED, 8.1MM, BLUE, 12V; LED Color:Blue; Mounting Hole Dia:8.1mm; Forward Current If:20mA; Luminous Intensity:7cd; Colour:Blue; Forward Voltage:12V; Operating Temperature Max:95°C; Operating Temperature Min:-40°CRoHS Compliant: Yes
Datasheet
Description
PANEL MOUNT INDICATOR, LED, 8.1MM, BLUE, 12V; LED Color:Blue; Mounting Hole Dia:8.1mm; Forward Current If:20mA; Luminous Intensity:7cd; Colour:Blue; Forward Voltage:12V; Operating Temperature Max:95°C; Operating Temperature Min:-40°CRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Panel Mount Indicator, Led, 8.1Mm, Blue, 12V; Led Color Marl - 99H7604 - Newark, An Avnet Company
Chicago, IL, United States
Panel Mount Indicator, Led, 8.1Mm, Blue, 12V; Led Color Marl
99H7604
Panel Mount Indicator, Led, 8.1Mm, Blue, 12V; Led Color Marl 99H7604
PANEL MOUNT INDICATOR, LED, 8.1MM, BLUE, 12V; LED Color:Blue; Mounting Hole Dia:8.1mm; Forward Current If:20mA; Luminous Intensity:7cd; Colour:Blue; Forward Voltage:12V; Operating Temperature Max:95°C; Operating Temperature Min:-40°CRoHS Compliant: Yes

PANEL MOUNT INDICATOR, LED, 8.1MM, BLUE, 12V; LED Color:Blue; Mounting Hole Dia:8.1mm; Forward Current If:20mA; Luminous Intensity:7cd; Colour:Blue; Forward Voltage:12V; Operating Temperature Max:95°C; Operating Temperature Min:-40°CRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 99H7604
Product Name Panel Mount Indicator, Led, 8.1Mm, Blue, 12V; Led Color Marl
LED Type Blue; Blue
Unlock Full Specs
to access all available technical data

Similar Products

UV LEDs - 1736290 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3 x 2 x 1mm
LED Type Ultraviolet
Peak Wavelength 405 nm (4050 Å)
View Details
Mini-mold side view chip LED - SMLA12WBN7W - ROHM Semiconductor GmbH
Specs
LED Package: 1.6x1.15 (t=0.55)
LED Type White
Optical Power Output 33 milliwatts
View Details
Led Light Bar, Warm Wht, 5000Lm, 1.458M; Light Colour Ledvance - 85AC2474 - Newark, An Avnet Company
Specs
LED Type White
Optical Power Output 46000 milliwatts
View Details