Marl International Limited Panel Mount Indicator, Led, 8.1Mm, Green, 115V; Led Color Marl 524-532-86

Description
PANEL MOUNT INDICATOR, LED, 8.1MM, GREEN, 115V; LED Color:Green; Operating Voltage:115VAC; Mounting Hole Dia:8.1mm; Forward Current If:20mA; Luminous Intensity:23cd; IP / NEMA Rating:IP67; Product Range:524 Series; Colour:Green RoHS Compliant: Yes
Datasheet
Description
PANEL MOUNT INDICATOR, LED, 8.1MM, GREEN, 115V; LED Color:Green; Operating Voltage:115VAC; Mounting Hole Dia:8.1mm; Forward Current If:20mA; Luminous Intensity:23cd; IP / NEMA Rating:IP67; Product Range:524 Series; Colour:Green RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Panel Mount Indicator, Led, 8.1Mm, Green, 115V; Led Color Marl - 28H9168 - Newark, An Avnet Company
Chicago, IL, United States
Panel Mount Indicator, Led, 8.1Mm, Green, 115V; Led Color Marl
28H9168
Panel Mount Indicator, Led, 8.1Mm, Green, 115V; Led Color Marl 28H9168
PANEL MOUNT INDICATOR, LED, 8.1MM, GREEN, 115V; LED Color:Green; Operating Voltage:115VAC; Mounting Hole Dia:8.1mm; Forward Current If:20mA; Luminous Intensity:23cd; IP / NEMA Rating:IP67; Product Range:524 Series; Colour:Green RoHS Compliant: Yes

PANEL MOUNT INDICATOR, LED, 8.1MM, GREEN, 115V; LED Color:Green; Operating Voltage:115VAC; Mounting Hole Dia:8.1mm; Forward Current If:20mA; Luminous Intensity:23cd; IP / NEMA Rating:IP67; Product Range:524 Series; Colour:Green RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 28H9168
Product Name Panel Mount Indicator, Led, 8.1Mm, Green, 115V; Led Color Marl
LED Type Green; Green
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736294P - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Infrared
Peak Wavelength 770 nm (7700 Å)
Number of Array Elements 1
View Details
Specs
LED Package: T-1 3/4
LED Type Blue
Viewing Angle 30 degrees
View Details