Marl International Limited Panel Mount Indicator, Led, 6.1Mm, Blue, 12V; Led Color Marl 520-934-21

Description
PANEL MOUNT INDICATOR, LED, 6.1MM, BLUE, 12V; LED Color:Blue; Operating Voltage:12VDC; Mounting Hole Dia:6.1mm; Forward Current If:20mA; Luminous Intensity:128mcd; IP / NEMA Rating:IP67; Product Range:520 Series; Colour:Blue RoHS Compliant: Yes
Datasheet
Description
PANEL MOUNT INDICATOR, LED, 6.1MM, BLUE, 12V; LED Color:Blue; Operating Voltage:12VDC; Mounting Hole Dia:6.1mm; Forward Current If:20mA; Luminous Intensity:128mcd; IP / NEMA Rating:IP67; Product Range:520 Series; Colour:Blue RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Panel Mount Indicator, Led, 6.1Mm, Blue, 12V; Led Color Marl - 99H7553 - Newark, An Avnet Company
Chicago, IL, United States
Panel Mount Indicator, Led, 6.1Mm, Blue, 12V; Led Color Marl
99H7553
Panel Mount Indicator, Led, 6.1Mm, Blue, 12V; Led Color Marl 99H7553
PANEL MOUNT INDICATOR, LED, 6.1MM, BLUE, 12V; LED Color:Blue; Operating Voltage:12VDC; Mounting Hole Dia:6.1mm; Forward Current If:20mA; Luminous Intensity:128mcd; IP / NEMA Rating:IP67; Product Range:520 Series; Colour:Blue RoHS Compliant: Yes

PANEL MOUNT INDICATOR, LED, 6.1MM, BLUE, 12V; LED Color:Blue; Operating Voltage:12VDC; Mounting Hole Dia:6.1mm; Forward Current If:20mA; Luminous Intensity:128mcd; IP / NEMA Rating:IP67; Product Range:520 Series; Colour:Blue RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 99H7553
Product Name Panel Mount Indicator, Led, 6.1Mm, Blue, 12V; Led Color Marl
LED Type Blue; Blue
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 2269538 - RS Components, Ltd.
RS Components, Ltd.
Specs
Optical Power Output 1090 milliwatts
Array Array
Number of Array Elements 1
View Details
Dual Emitter - DLED-660/905-CSL-2 - OSI Optoelectronics
Specs
LED Package: 64/Leadless Ceramic
LED Type Infrared; Red
Peak Wavelength 660 to 905 nm (6600 to 9050 Å)
View Details
High Brightness LED - MT7315B-UR-A - Marktech Optoelectronics
Marktech Optoelectronics
Specs
LED Package: 5mm
LED Type Red
Peak Wavelength 660 nm (6600 Å)
View Details