Marl International Limited Panel Mount Indicator, Led, 6.1Mm, Yellow, 12V; Led Color Marl 520-325-21

Description
PANEL MOUNT INDICATOR, LED, 6.1MM, YELLOW, 12V; LED Color:Yellow; Operating Voltage:12VDC; Mounting Hole Dia:6.1mm; Forward Current If:20mA; Luminous Intensity:87mcd; IP / NEMA Rating:IP67; Product Range:520 Series; Colour:Yellow RoHS Compliant: Yes
Datasheet
Description
PANEL MOUNT INDICATOR, LED, 6.1MM, YELLOW, 12V; LED Color:Yellow; Operating Voltage:12VDC; Mounting Hole Dia:6.1mm; Forward Current If:20mA; Luminous Intensity:87mcd; IP / NEMA Rating:IP67; Product Range:520 Series; Colour:Yellow RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Panel Mount Indicator, Led, 6.1Mm, Yellow, 12V; Led Color Marl - 68K1241 - Newark, An Avnet Company
Chicago, IL, United States
Panel Mount Indicator, Led, 6.1Mm, Yellow, 12V; Led Color Marl
68K1241
Panel Mount Indicator, Led, 6.1Mm, Yellow, 12V; Led Color Marl 68K1241
PANEL MOUNT INDICATOR, LED, 6.1MM, YELLOW, 12V; LED Color:Yellow; Operating Voltage:12VDC; Mounting Hole Dia:6.1mm; Forward Current If:20mA; Luminous Intensity:87mcd; IP / NEMA Rating:IP67; Product Range:520 Series; Colour:Yellow RoHS Compliant: Yes

PANEL MOUNT INDICATOR, LED, 6.1MM, YELLOW, 12V; LED Color:Yellow; Operating Voltage:12VDC; Mounting Hole Dia:6.1mm; Forward Current If:20mA; Luminous Intensity:87mcd; IP / NEMA Rating:IP67; Product Range:520 Series; Colour:Yellow RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 68K1241
Product Name Panel Mount Indicator, Led, 6.1Mm, Yellow, 12V; Led Color Marl
LED Type Yellow; Yellow
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 2269517 - RS Components, Ltd.
RS Components, Ltd.
Specs
Optical Power Output 7600 milliwatts
Array Array
Number of Array Elements 4
View Details
LED Indication - Discrete - 846-SLR-56VCT32CT-ND - DigiKey
ROHM Semiconductor USA, LLC
Specs
LED Package: Radial
LED Type Red
Peak Wavelength 630 nm (6300 Å)
View Details
2 suppliers
LED Indication - Discrete - 1497-1149-2-ND - DigiKey
Specs
LED Package: 1206 (3216 Metric)
LED Type Red
Peak Wavelength 640 nm (6400 Å)
View Details