Marl International Limited Panel Mount Indicator, Led, 6.1Mm, Green, 12V; Led Color Marl 520-324-21

Description
PANEL MOUNT INDICATOR, LED, 6.1MM, GREEN, 12V; LED Color:Green; Operating Voltage:12VDC; Mounting Hole Dia:6.1mm; Forward Current If:20mA; Luminous Intensity:576mcd; IP / NEMA Rating:IP67; Product Range:520 Series; Colour:Green RoHS Compliant: Yes
Datasheet
Description
PANEL MOUNT INDICATOR, LED, 6.1MM, GREEN, 12V; LED Color:Green; Operating Voltage:12VDC; Mounting Hole Dia:6.1mm; Forward Current If:20mA; Luminous Intensity:576mcd; IP / NEMA Rating:IP67; Product Range:520 Series; Colour:Green RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Panel Mount Indicator, Led, 6.1Mm, Green, 12V; Led Color Marl - 68K1240 - Newark, An Avnet Company
Chicago, IL, United States
Panel Mount Indicator, Led, 6.1Mm, Green, 12V; Led Color Marl
68K1240
Panel Mount Indicator, Led, 6.1Mm, Green, 12V; Led Color Marl 68K1240
PANEL MOUNT INDICATOR, LED, 6.1MM, GREEN, 12V; LED Color:Green; Operating Voltage:12VDC; Mounting Hole Dia:6.1mm; Forward Current If:20mA; Luminous Intensity:576mcd; IP / NEMA Rating:IP67; Product Range:520 Series; Colour:Green RoHS Compliant: Yes

PANEL MOUNT INDICATOR, LED, 6.1MM, GREEN, 12V; LED Color:Green; Operating Voltage:12VDC; Mounting Hole Dia:6.1mm; Forward Current If:20mA; Luminous Intensity:576mcd; IP / NEMA Rating:IP67; Product Range:520 Series; Colour:Green RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 68K1240
Product Name Panel Mount Indicator, Led, 6.1Mm, Green, 12V; Led Color Marl
LED Type Green; Green
Unlock Full Specs
to access all available technical data

Similar Products

UV LEDs - 1736291 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Ultraviolet
Peak Wavelength 430 nm (4300 Å)
Number of Array Elements 1
View Details
LED Indication - Discrete - 67-SML-LX1206AW-TR-ND - DigiKey
ITW Electronic Component Solutions - Lumex
Specs
LED Package: 1206 (3216 Metric)
LED Type Amber
Peak Wavelength 610 nm (6100 Å)
View Details
TO-66 Package 880 nm Emitter - OD-666 - Opto Diode Corporation, an ITW Company
Opto Diode Corporation, an ITW Company
Specs
LED Package: TO-66
LED Type Near Infrared
Peak Wavelength 880 nm (8800 Å)
View Details