Marl International Limited Panel Mount Indicator, Led, 12.7Mm, Yellow, 2.1V; Led Color Marl 514-111-04

Description
PANEL MOUNT INDICATOR, LED, 12.7MM, YELLOW, 2.1V; LED Color:Yellow; Operating Voltage:2.1VDC; Mounting Hole Dia:12.7mm; Forward Current If:20mA; Luminous Intensity:50mcd; IP / NEMA Rating:IP67; Product Range:514 Series; Colour:YellowRoHS Compliant: Yes
Datasheet
Description
PANEL MOUNT INDICATOR, LED, 12.7MM, YELLOW, 2.1V; LED Color:Yellow; Operating Voltage:2.1VDC; Mounting Hole Dia:12.7mm; Forward Current If:20mA; Luminous Intensity:50mcd; IP / NEMA Rating:IP67; Product Range:514 Series; Colour:YellowRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Panel Mount Indicator, Led, 12.7Mm, Yellow, 2.1V; Led Color Marl - 80K9324 - Newark, An Avnet Company
Chicago, IL, United States
Panel Mount Indicator, Led, 12.7Mm, Yellow, 2.1V; Led Color Marl
80K9324
Panel Mount Indicator, Led, 12.7Mm, Yellow, 2.1V; Led Color Marl 80K9324
PANEL MOUNT INDICATOR, LED, 12.7MM, YELLOW, 2.1V; LED Color:Yellow; Operating Voltage:2.1VDC; Mounting Hole Dia:12.7mm; Forward Current If:20mA; Luminous Intensity:50mcd; IP / NEMA Rating:IP67; Product Range:514 Series; Colour:YellowRoHS Compliant: Yes

PANEL MOUNT INDICATOR, LED, 12.7MM, YELLOW, 2.1V; LED Color:Yellow; Operating Voltage:2.1VDC; Mounting Hole Dia:12.7mm; Forward Current If:20mA; Luminous Intensity:50mcd; IP / NEMA Rating:IP67; Product Range:514 Series; Colour:YellowRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 80K9324
Product Name Panel Mount Indicator, Led, 12.7Mm, Yellow, 2.1V; Led Color Marl
LED Type Yellow; Yellow
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 1501900 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Orange; Orange
Array Array
Number of Array Elements 1
View Details
High Brightness LED - CLN6A-WKW - Marktech Optoelectronics
Marktech Optoelectronics
Specs
LED Package: SMD-White Face
LED Type White
Peak Wavelength 465 nm (4650 Å)
View Details
Clairex Technologies, Inc.
Specs
LED Type Infrared
Peak Wavelength 850 nm (8500 Å)
Viewing Angle 100 degrees
View Details