Marl International Limited Panel Mount Indicator, Led, 12.7Mm, Red, 12V; Led Color Marl 514-105-21

Description
PANEL MOUNT INDICATOR, LED, 12.7MM, RED, 12V; LED Color:Red; Operating Voltage:12VDC; Mounting Hole Dia:12.7mm; Forward Current If:20mA; Luminous Intensity:100mcd; IP / NEMA Rating:IP67; Product Range:514 Series; Bulb Size:10mm RoHS Compliant: Yes
Datasheet
Description
PANEL MOUNT INDICATOR, LED, 12.7MM, RED, 12V; LED Color:Red; Operating Voltage:12VDC; Mounting Hole Dia:12.7mm; Forward Current If:20mA; Luminous Intensity:100mcd; IP / NEMA Rating:IP67; Product Range:514 Series; Bulb Size:10mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Panel Mount Indicator, Led, 12.7Mm, Red, 12V; Led Color Marl - 68K1227 - Newark, An Avnet Company
Chicago, IL, United States
Panel Mount Indicator, Led, 12.7Mm, Red, 12V; Led Color Marl
68K1227
Panel Mount Indicator, Led, 12.7Mm, Red, 12V; Led Color Marl 68K1227
PANEL MOUNT INDICATOR, LED, 12.7MM, RED, 12V; LED Color:Red; Operating Voltage:12VDC; Mounting Hole Dia:12.7mm; Forward Current If:20mA; Luminous Intensity:100mcd; IP / NEMA Rating:IP67; Product Range:514 Series; Bulb Size:10mm RoHS Compliant: Yes

PANEL MOUNT INDICATOR, LED, 12.7MM, RED, 12V; LED Color:Red; Operating Voltage:12VDC; Mounting Hole Dia:12.7mm; Forward Current If:20mA; Luminous Intensity:100mcd; IP / NEMA Rating:IP67; Product Range:514 Series; Bulb Size:10mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 68K1227
Product Name Panel Mount Indicator, Led, 12.7Mm, Red, 12V; Led Color Marl
LED Package: 10mm
Unlock Full Specs
to access all available technical data

Similar Products

RS Components, Ltd.
Specs
Array Array
Number of Array Elements 4
View Details
TheiaLED PLCC4,MPWR,0.5W,InGaN,CWht,CRI80 - ASMT-QWBG-NFHBE - Broadcom Inc.
Specs
LED Type White
Color Temperature 4000 to 8000 K
Viewing Angle 120 degrees
View Details
Clairex Technologies, Inc.
Specs
LED Type Infrared
Peak Wavelength 850 nm (8500 Å)
Viewing Angle 45 degrees
View Details