Marl International Limited 12.7Mm Led Panel Mount 24V Blue; Rohs Compliant Marl 512-930-22

Description
12.7MM LED PANEL MOUNT 24V BLUE; ROHS COMPLIANT: YES
Description
12.7MM LED PANEL MOUNT 24V BLUE; ROHS COMPLIANT: YES

Suppliers

Company
Product
Description
Supplier Links
12.7Mm Led Panel Mount 24V Blue; Rohs Compliant Marl - 34AH4546 - Newark, An Avnet Company
Chicago, IL, United States
12.7Mm Led Panel Mount 24V Blue; Rohs Compliant Marl
34AH4546
12.7Mm Led Panel Mount 24V Blue; Rohs Compliant Marl 34AH4546
12.7MM LED PANEL MOUNT 24V BLUE; ROHS COMPLIANT: YES

12.7MM LED PANEL MOUNT 24V BLUE; ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 34AH4546
Product Name 12.7Mm Led Panel Mount 24V Blue; Rohs Compliant Marl
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736273 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3.2 x 1.6 x 1.2mm
LED Type Infrared
Peak Wavelength 880 nm (8800 Å)
View Details
LED Indication - Discrete - SLR343BC4T3F - 794528-SLR343BC4T3F - Win Source Electronics
Specs
LED Type Blue; Blue
Peak Wavelength 470 nm (4700 Å)
Viewing Angle 40 degrees
View Details
3 suppliers
LED Indication - Discrete - XLM2MOK169W-ND - DigiKey
Specs
LED Package: Radial
LED Type Orange
Peak Wavelength 611 nm (6110 Å)
View Details