Marl International Limited Panel Mount Indicator, Led, 8.1Mm, Cool White, 28V; Led Color Marl 508-997-23

Description
PANEL MOUNT INDICATOR, LED, 8.1MM, COOL WHITE, 28V; LED Color:Cool White; Operating Voltage:28VDC; Mounting Hole Dia:8.1mm; Forward Current If:20mA; Luminous Intensity:14cd; IP / NEMA Rating:IP67; Product Range:508 Series RoHS Compliant: Yes
Description
PANEL MOUNT INDICATOR, LED, 8.1MM, COOL WHITE, 28V; LED Color:Cool White; Operating Voltage:28VDC; Mounting Hole Dia:8.1mm; Forward Current If:20mA; Luminous Intensity:14cd; IP / NEMA Rating:IP67; Product Range:508 Series RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Panel Mount Indicator, Led, 8.1Mm, Cool White, 28V; Led Color Marl - 32M1457 - Newark, An Avnet Company
Chicago, IL, United States
Panel Mount Indicator, Led, 8.1Mm, Cool White, 28V; Led Color Marl
32M1457
Panel Mount Indicator, Led, 8.1Mm, Cool White, 28V; Led Color Marl 32M1457
PANEL MOUNT INDICATOR, LED, 8.1MM, COOL WHITE, 28V; LED Color:Cool White; Operating Voltage:28VDC; Mounting Hole Dia:8.1mm; Forward Current If:20mA; Luminous Intensity:14cd; IP / NEMA Rating:IP67; Product Range:508 Series RoHS Compliant: Yes

PANEL MOUNT INDICATOR, LED, 8.1MM, COOL WHITE, 28V; LED Color:Cool White; Operating Voltage:28VDC; Mounting Hole Dia:8.1mm; Forward Current If:20mA; Luminous Intensity:14cd; IP / NEMA Rating:IP67; Product Range:508 Series RoHS Compliant: Yes

Supplier's Site
Panel Indicator, Cool Wht, 8.1Mm, 28Vdc; Led Colour Marl - 34AH4543 - Newark, An Avnet Company
Chicago, IL, United States
Panel Indicator, Cool Wht, 8.1Mm, 28Vdc; Led Colour Marl
34AH4543
Panel Indicator, Cool Wht, 8.1Mm, 28Vdc; Led Colour Marl 34AH4543
PANEL INDICATOR, COOL WHT, 8.1MM, 28VDC; LED Colour:Cool White; Operating Voltage:28VDC; Mounting Hole Dia:8.1mm; Forward Current If:20mA; Luminous Intensity:14cd; IP / NEMA Rating:IP67; Product Range:508 Series RoHS Compliant: Yes

PANEL INDICATOR, COOL WHT, 8.1MM, 28VDC; LED Colour:Cool White; Operating Voltage:28VDC; Mounting Hole Dia:8.1mm; Forward Current If:20mA; Luminous Intensity:14cd; IP / NEMA Rating:IP67; Product Range:508 Series RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number 32M1457 34AH4543
Product Name Panel Mount Indicator, Led, 8.1Mm, Cool White, 28V; Led Color Marl Panel Indicator, Cool Wht, 8.1Mm, 28Vdc; Led Colour Marl
LED Type White; Cool White White
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 2103083 - RS Components, Ltd.
RS Components, Ltd.
Specs
Array Array
Number of Array Elements 1
View Details
Visible Emitter - MT5900-IR - Marktech Optoelectronics
Marktech Optoelectronics
Specs
LED Package: 5mm Plastic Round
LED Type Infrared; Red
Peak Wavelength 900 nm (9000 Å)
View Details