PANEL MOUNT INDICATOR, LED, 8.1MM, BLUE, 28V; LED Color:Blue; Operating Voltage:28VDC; Mounting Hole Dia:8.1mm; Forward Current If:20mA; Luminous Intensity:7cd; IP / NEMA Rating:IP67; Product Range:508 Series; Colour:Blue RoHS Compliant: Yes
PANEL INDICATOR, BLUE, 8.1MM, 28VDC; LED Colour:Blue; Operating Voltage:28VDC; Mounting Hole Dia:8.1mm; Forward Current If:20mA; Luminous Intensity:7cd; IP / NEMA Rating:IP67; Product Range:508 Series RoHS Compliant: Yes
| Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Light Emitting Diodes (LED) | Light Emitting Diodes (LED) |
| Product Number | 32M1456 | 34AH4541 |
| Product Name | Panel Mount Indicator, Led, 8.1Mm, Blue, 28V; Led Color Marl | Panel Indicator, Blue, 8.1Mm, 28Vdc; Led Colour Marl |
| LED Type | Blue; Blue | Blue |