Marl International Limited Panel Mount Indicator, Led, 8.1Mm, Blue, 24V; Led Color Marl 508-930-22

Description
PANEL MOUNT INDICATOR, LED, 8.1MM, BLUE, 24V; LED Color:Blue; Operating Voltage:24VDC; Mounting Hole Dia:8.1mm; Forward Current If:20mA; Luminous Intensity:7cd; IP / NEMA Rating:IP67; Product Range:508 Series; Colour:Blue RoHS Compliant: Yes
Datasheet
Description
PANEL MOUNT INDICATOR, LED, 8.1MM, BLUE, 24V; LED Color:Blue; Operating Voltage:24VDC; Mounting Hole Dia:8.1mm; Forward Current If:20mA; Luminous Intensity:7cd; IP / NEMA Rating:IP67; Product Range:508 Series; Colour:Blue RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Panel Mount Indicator, Led, 8.1Mm, Blue, 24V; Led Color Marl - 99H7508 - Newark, An Avnet Company
Chicago, IL, United States
Panel Mount Indicator, Led, 8.1Mm, Blue, 24V; Led Color Marl
99H7508
Panel Mount Indicator, Led, 8.1Mm, Blue, 24V; Led Color Marl 99H7508
PANEL MOUNT INDICATOR, LED, 8.1MM, BLUE, 24V; LED Color:Blue; Operating Voltage:24VDC; Mounting Hole Dia:8.1mm; Forward Current If:20mA; Luminous Intensity:7cd; IP / NEMA Rating:IP67; Product Range:508 Series; Colour:Blue RoHS Compliant: Yes

PANEL MOUNT INDICATOR, LED, 8.1MM, BLUE, 24V; LED Color:Blue; Operating Voltage:24VDC; Mounting Hole Dia:8.1mm; Forward Current If:20mA; Luminous Intensity:7cd; IP / NEMA Rating:IP67; Product Range:508 Series; Colour:Blue RoHS Compliant: Yes

Supplier's Site Datasheet
Panel Indicator, Blue, 8.1Mm, 24Vdc; Led Colour Marl - 34AH4540 - Newark, An Avnet Company
Chicago, IL, United States
Panel Indicator, Blue, 8.1Mm, 24Vdc; Led Colour Marl
34AH4540
Panel Indicator, Blue, 8.1Mm, 24Vdc; Led Colour Marl 34AH4540
PANEL INDICATOR, BLUE, 8.1MM, 24VDC; LED Colour:Blue; Operating Voltage:24VDC; Mounting Hole Dia:8.1mm; Forward Current If:20mA; Luminous Intensity:7cd; IP / NEMA Rating:IP67; Product Range:508 Series RoHS Compliant: Yes

PANEL INDICATOR, BLUE, 8.1MM, 24VDC; LED Colour:Blue; Operating Voltage:24VDC; Mounting Hole Dia:8.1mm; Forward Current If:20mA; Luminous Intensity:7cd; IP / NEMA Rating:IP67; Product Range:508 Series RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number 99H7508 34AH4540
Product Name Panel Mount Indicator, Led, 8.1Mm, Blue, 24V; Led Color Marl Panel Indicator, Blue, 8.1Mm, 24Vdc; Led Colour Marl
LED Type Blue; Blue Blue
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 1918835 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type White; White
Array Array
Number of Array Elements 1
View Details
LED Indication - Discrete - 1497-1424-1-ND - DigiKey
Specs
LED Package: 0603 (1608 Metric)
LED Type Blue
Peak Wavelength 460 nm (4600 Å)
View Details
Clairex Technologies, Inc.
Specs
LED Type Infrared
Peak Wavelength 880 nm (8800 Å)
Viewing Angle 40 degrees
View Details