Marl International Limited Panel Indicator, Blue, 8.1Mm, 12Vdc; Led Colour Marl 508-930-21

Description
PANEL INDICATOR, BLUE, 8.1MM, 12VDC; LED Colour:Blue; Operating Voltage:12VDC; Mounting Hole Dia:8.1mm; Forward Current If:20mA; Luminous Intensity:7cd; IP / NEMA Rating:IP67; Product Range:508 Series RoHS Compliant: Yes
Datasheet
Description
PANEL INDICATOR, BLUE, 8.1MM, 12VDC; LED Colour:Blue; Operating Voltage:12VDC; Mounting Hole Dia:8.1mm; Forward Current If:20mA; Luminous Intensity:7cd; IP / NEMA Rating:IP67; Product Range:508 Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Panel Indicator, Blue, 8.1Mm, 12Vdc; Led Colour Marl - 34AH4539 - Newark, An Avnet Company
Chicago, IL, United States
Panel Indicator, Blue, 8.1Mm, 12Vdc; Led Colour Marl
34AH4539
Panel Indicator, Blue, 8.1Mm, 12Vdc; Led Colour Marl 34AH4539
PANEL INDICATOR, BLUE, 8.1MM, 12VDC; LED Colour:Blue; Operating Voltage:12VDC; Mounting Hole Dia:8.1mm; Forward Current If:20mA; Luminous Intensity:7cd; IP / NEMA Rating:IP67; Product Range:508 Series RoHS Compliant: Yes

PANEL INDICATOR, BLUE, 8.1MM, 12VDC; LED Colour:Blue; Operating Voltage:12VDC; Mounting Hole Dia:8.1mm; Forward Current If:20mA; Luminous Intensity:7cd; IP / NEMA Rating:IP67; Product Range:508 Series RoHS Compliant: Yes

Supplier's Site
Panel Mount Indicator, Led, 8.1Mm, Blue, 12V; Led Color Marl - 99H7507 - Newark, An Avnet Company
Chicago, IL, United States
Panel Mount Indicator, Led, 8.1Mm, Blue, 12V; Led Color Marl
99H7507
Panel Mount Indicator, Led, 8.1Mm, Blue, 12V; Led Color Marl 99H7507
PANEL MOUNT INDICATOR, LED, 8.1MM, BLUE, 12V; LED Color:Blue; Operating Voltage:12VDC; Mounting Hole Dia:8.1mm; Forward Current If:20mA; Luminous Intensity:7cd; IP / NEMA Rating:IP67; Product Range:508 Series; Colour:Blue RoHS Compliant: Yes

PANEL MOUNT INDICATOR, LED, 8.1MM, BLUE, 12V; LED Color:Blue; Operating Voltage:12VDC; Mounting Hole Dia:8.1mm; Forward Current If:20mA; Luminous Intensity:7cd; IP / NEMA Rating:IP67; Product Range:508 Series; Colour:Blue RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number 34AH4539 99H7507
Product Name Panel Indicator, Blue, 8.1Mm, 12Vdc; Led Colour Marl Panel Mount Indicator, Led, 8.1Mm, Blue, 12V; Led Color Marl
LED Type Blue Blue; Blue
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736335P - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Infrared
Peak Wavelength 880 nm (8800 Å)
Number of Array Elements 1
View Details
Long Life Type Mini-mold Chip LED - SMLD12EN1W - ROHM Semiconductor GmbH
Specs
LED Package: 1.6x0.8 (t=0.55)
LED Type Green
Peak Wavelength 527 nm (5270 Å)
View Details
Led Light Bar, Cool Wht, 2500Lm, 1.473M; Light Colour Ledvance - 85AC2465 - Newark, An Avnet Company
Specs
LED Type White
Optical Power Output 25000 milliwatts
View Details