Marl International Limited Panel Mount Indicator, Led, 8.1Mm, Red, 24V; Led Color Marl 508-501-22

Description
PANEL MOUNT INDICATOR, LED, 8.1MM, RED, 24V; LED Color:Red; Operating Voltage:24VDC; Mounting Hole Dia:8.1mm; Forward Current If:20mA; Luminous Intensity:11cd; IP / NEMA Rating:IP67; Product Range:508 Series; Colour:Red RoHS Compliant: Yes
Datasheet
Description
PANEL MOUNT INDICATOR, LED, 8.1MM, RED, 24V; LED Color:Red; Operating Voltage:24VDC; Mounting Hole Dia:8.1mm; Forward Current If:20mA; Luminous Intensity:11cd; IP / NEMA Rating:IP67; Product Range:508 Series; Colour:Red RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Panel Mount Indicator, Led, 8.1Mm, Red, 24V; Led Color Marl - 68K1220 - Newark, An Avnet Company
Chicago, IL, United States
Panel Mount Indicator, Led, 8.1Mm, Red, 24V; Led Color Marl
68K1220
Panel Mount Indicator, Led, 8.1Mm, Red, 24V; Led Color Marl 68K1220
PANEL MOUNT INDICATOR, LED, 8.1MM, RED, 24V; LED Color:Red; Operating Voltage:24VDC; Mounting Hole Dia:8.1mm; Forward Current If:20mA; Luminous Intensity:11cd; IP / NEMA Rating:IP67; Product Range:508 Series; Colour:Red RoHS Compliant: Yes

PANEL MOUNT INDICATOR, LED, 8.1MM, RED, 24V; LED Color:Red; Operating Voltage:24VDC; Mounting Hole Dia:8.1mm; Forward Current If:20mA; Luminous Intensity:11cd; IP / NEMA Rating:IP67; Product Range:508 Series; Colour:Red RoHS Compliant: Yes

Supplier's Site Datasheet
Led Panel Mount Indicator, Weatherproof, Red, 8.1 Mm, 24 Vdc, 20 Ma, 11 Cd, Ip67 Rohs Compliant Marl - 98K9663 - Newark, An Avnet Company
Chicago, IL, United States
Led Panel Mount Indicator, Weatherproof, Red, 8.1 Mm, 24 Vdc, 20 Ma, 11 Cd, Ip67 Rohs Compliant Marl
98K9663
Led Panel Mount Indicator, Weatherproof, Red, 8.1 Mm, 24 Vdc, 20 Ma, 11 Cd, Ip67 Rohs Compliant Marl 98K9663
LED Panel Mount Indicator, Weatherproof, Red, 8.1 mm, 24 VDC, 20 mA, 11 cd, IP67 RoHS Compliant: Yes

LED Panel Mount Indicator, Weatherproof, Red, 8.1 mm, 24 VDC, 20 mA, 11 cd, IP67 RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number 68K1220 98K9663
Product Name Panel Mount Indicator, Led, 8.1Mm, Red, 24V; Led Color Marl Led Panel Mount Indicator, Weatherproof, Red, 8.1 Mm, 24 Vdc, 20 Ma, 11 Cd, Ip67 Rohs Compliant Marl
LED Type Red; Red
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 2269509 - RS Components, Ltd.
RS Components, Ltd.
Specs
Optical Power Output 7600 milliwatts
Array Array
Number of Array Elements 4
View Details
LED Indication - Discrete - 1497-1012-ND - DigiKey
Specs
LED Package: Radial
LED Type Yellow
Peak Wavelength 590 nm (5900 Å)
View Details
Clairex Technologies, Inc.
Specs
LED Type Infrared
Peak Wavelength 940 nm (9400 Å)
Viewing Angle 70 degrees
View Details