Marl 508-501-22 Panel Mount Indicator
PANEL MOUNT INDICATOR, LED, 8.1MM, RED, 24V; LED COLOR:RED; OPERATING VOLTAGE:24VDC; MOUNTING HOLE DIA:8.1MM; FORWARD CURRENT IF:20MA; LUMINOUS INTENSITY:11CD; IP / NEMA RATING:IP67; PRODUCT RANGE:508 SERIES; COLOUR:RED ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY
| RS Components, Ltd. | Radwell International | |
|---|---|---|
| Product Category | Pilot Lights and Indicator Lights | Pilot Lights and Indicator Lights |
| Product Number | 3106842 | 24649012 |
| Product Name | Panel Mount Indicators | Indicator/Display |
| Lamp Type | LED Lamps | LED Lamps |