Marl International Limited Panel Mount Indicator, Led, 8.1Mm, Green, 12V; Led Color Marl 507-532-21

Description
PANEL MOUNT INDICATOR, LED, 8.1MM, GREEN, 12V; LED Color:Green; Operating Voltage:12VDC; Mounting Hole Dia:8.1mm; Forward Current If:20mA; Luminous Intensity:23cd; IP / NEMA Rating:IP67; Product Range:507 Series; Colour:Green RoHS Compliant: Yes
Datasheet
Description
PANEL MOUNT INDICATOR, LED, 8.1MM, GREEN, 12V; LED Color:Green; Operating Voltage:12VDC; Mounting Hole Dia:8.1mm; Forward Current If:20mA; Luminous Intensity:23cd; IP / NEMA Rating:IP67; Product Range:507 Series; Colour:Green RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Panel Mount Indicator, Led, 8.1Mm, Green, 12V; Led Color Marl - 96M8569 - Newark, An Avnet Company
Chicago, IL, United States
Panel Mount Indicator, Led, 8.1Mm, Green, 12V; Led Color Marl
96M8569
Panel Mount Indicator, Led, 8.1Mm, Green, 12V; Led Color Marl 96M8569
PANEL MOUNT INDICATOR, LED, 8.1MM, GREEN, 12V; LED Color:Green; Operating Voltage:12VDC; Mounting Hole Dia:8.1mm; Forward Current If:20mA; Luminous Intensity:23cd; IP / NEMA Rating:IP67; Product Range:507 Series; Colour:Green RoHS Compliant: Yes

PANEL MOUNT INDICATOR, LED, 8.1MM, GREEN, 12V; LED Color:Green; Operating Voltage:12VDC; Mounting Hole Dia:8.1mm; Forward Current If:20mA; Luminous Intensity:23cd; IP / NEMA Rating:IP67; Product Range:507 Series; Colour:Green RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 96M8569
Product Name Panel Mount Indicator, Led, 8.1Mm, Green, 12V; Led Color Marl
LED Type Green; Green
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 2269494 - RS Components, Ltd.
RS Components, Ltd.
Specs
Optical Power Output 1000 milliwatts
Array Array
Number of Array Elements 1
View Details
Single Rank Mini-mold Chip LED - SML-D15MW(C) - ROHM Semiconductor GmbH
Specs
LED Package: 1.6x0.8 (t=0.55)
LED Type Yellow; Green
Peak Wavelength 571 nm (5710 Å)
View Details
2 suppliers
Specs
Forward Current 430 milliamps
View Details