Marl International Limited Led, Ultra Violet, T-1 3/4 (5Mm), 370Nm; Led Color Marl 260019

Description
LED, ULTRA VIOLET, T-1 3/4 (5MM), 370NM; LED Color:Ultra Violet; LED Mounting:Through Hole; Bulb Size:T-1 3/4 (5mm); Forward Current If:10mA; Forward Voltage:3.9V; Wavelength Typ:370nm; Luminous Intensity:-; Viewing Angle:110°; MSL:-RoHS Compliant: Yes
Datasheet
Description
LED, ULTRA VIOLET, T-1 3/4 (5MM), 370NM; LED Color:Ultra Violet; LED Mounting:Through Hole; Bulb Size:T-1 3/4 (5mm); Forward Current If:10mA; Forward Voltage:3.9V; Wavelength Typ:370nm; Luminous Intensity:-; Viewing Angle:110°; MSL:-RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Led, Ultra Violet, T-1 3/4 (5Mm), 370Nm; Led Color Marl - 97K6670 - Newark, An Avnet Company
Chicago, IL, United States
Led, Ultra Violet, T-1 3/4 (5Mm), 370Nm; Led Color Marl
97K6670
Led, Ultra Violet, T-1 3/4 (5Mm), 370Nm; Led Color Marl 97K6670
LED, ULTRA VIOLET, T-1 3/4 (5MM), 370NM; LED Color:Ultra Violet; LED Mounting:Through Hole; Bulb Size:T-1 3/4 (5mm); Forward Current If:10mA; Forward Voltage:3.9V; Wavelength Typ:370nm; Luminous Intensity:-; Viewing Angle:110°; MSL:-RoHS Compliant: Yes

LED, ULTRA VIOLET, T-1 3/4 (5MM), 370NM; LED Color:Ultra Violet; LED Mounting:Through Hole; Bulb Size:T-1 3/4 (5mm); Forward Current If:10mA; Forward Voltage:3.9V; Wavelength Typ:370nm; Luminous Intensity:-; Viewing Angle:110°; MSL:-RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 97K6670
Product Name Led, Ultra Violet, T-1 3/4 (5Mm), 370Nm; Led Color Marl
LED Package: T-1 3/4 (5mm)
LED Type Ultraviolet; Ultra Violet
Peak Wavelength 370 nm (3700 Å)
Viewing Angle 110 degrees
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 2269540 - RS Components, Ltd.
RS Components, Ltd.
Specs
Optical Power Output 1090 milliwatts
Array Array
Number of Array Elements 1
View Details
Specs
LED Package: T-1
LED Type Orange
Viewing Angle 16 degrees
View Details
Micropac Industries, Inc.
Specs
LED Package: .060" Coaxial
LED Type Infrared
Peak Wavelength 880 nm (8800 Å)
View Details