Marl International Limited Led Bulb, Blue, 225Mw, 16.5Mm; Lamp Base Type Marl 225-930-23

Description
LED BULB, BLUE, 225mW, 16.5MM; Lamp Base Type:-; LED Color:Blue; Bulb Size:16.5mm; Power Rating:225mW; Wavelength Typ:470nm; Luminous Intensity:7000mcd; Average Bulb Life:100000h; Supply Voltage:28V; Current Rating:20mA; Colour:Blue RoHS Compliant: Yes
Datasheet
Description
LED BULB, BLUE, 225mW, 16.5MM; Lamp Base Type:-; LED Color:Blue; Bulb Size:16.5mm; Power Rating:225mW; Wavelength Typ:470nm; Luminous Intensity:7000mcd; Average Bulb Life:100000h; Supply Voltage:28V; Current Rating:20mA; Colour:Blue RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Led Bulb, Blue, 225Mw, 16.5Mm; Lamp Base Type Marl - 31M0674 - Newark, An Avnet Company
Chicago, IL, United States
Led Bulb, Blue, 225Mw, 16.5Mm; Lamp Base Type Marl
31M0674
Led Bulb, Blue, 225Mw, 16.5Mm; Lamp Base Type Marl 31M0674
LED BULB, BLUE, 225mW, 16.5MM; Lamp Base Type:-; LED Color:Blue; Bulb Size:16.5mm; Power Rating:225mW; Wavelength Typ:470nm; Luminous Intensity:7000mcd; Average Bulb Life:100000h; Supply Voltage:28V; Current Rating:20mA; Colour:Blue RoHS Compliant: Yes

LED BULB, BLUE, 225mW, 16.5MM; Lamp Base Type:-; LED Color:Blue; Bulb Size:16.5mm; Power Rating:225mW; Wavelength Typ:470nm; Luminous Intensity:7000mcd; Average Bulb Life:100000h; Supply Voltage:28V; Current Rating:20mA; Colour:Blue RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Pilot Lights and Indicator Lights
Product Number 31M0674
Product Name Led Bulb, Blue, 225Mw, 16.5Mm; Lamp Base Type Marl
Lamp Type LED Lamps
Unlock Full Specs
to access all available technical data

Similar Products

22 mm LED Metal Pilot Light - 2PLB6LB-110 - Altech Corp.
Specs
Lamp Type LED Lamps
LED Color Blue
Applications General Industrial
View Details
4 suppliers
Panel Indicators, Pilot Lights - 486-3-148-084-ND - DigiKey
Specs
Lamp Type LED Lamps
LED Color Red; Green; Blue
Terminal Type Quick Connect / Blade
View Details