Altech Corp. 22 mm LED Metal Pilot Light 2PLB6LB-110

Description
Altech 22 Push Buttons offer ideal cost-effective solutions for control circuits utilizing both direct and remote management applications. Ease of assembly has been engineered into the design; the only tool necessary for installation is a screwdriver. Features: 22 mm Flush Momentary with Bulb Holder LED Blub and Mounting Bracket UL Recognized
Request a Quote Datasheet
Description
Altech 22 Push Buttons offer ideal cost-effective solutions for control circuits utilizing both direct and remote management applications. Ease of assembly has been engineered into the design; the only tool necessary for installation is a screwdriver. Features: 22 mm Flush Momentary with Bulb Holder LED Blub and Mounting Bracket UL Recognized
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
22 mm LED Metal Pilot Light - 2PLB6LB-110 - Altech Corp.
Flemington, NJ, USA
22 mm LED Metal Pilot Light
2PLB6LB-110
22 mm LED Metal Pilot Light 2PLB6LB-110
Altech 22 Push Buttons offer ideal cost-effective solutions for control circuits utilizing both direct and remote management applications. Ease of assembly has been engineered into the design; the only tool necessary for installation is a screwdriver. Features: 22 mm Flush Momentary with Bulb Holder LED Blub and Mounting Bracket UL Recognized

Altech 22 Push Buttons offer ideal cost-effective solutions for control circuits utilizing both direct and remote management applications. Ease of assembly has been engineered into the design; the only tool necessary for installation is a screwdriver.

Features:

  • 22 mm Flush Momentary with Bulb Holder
  • LED Blub and Mounting Bracket
  • UL Recognized
Buy Now Datasheet
Flemington, NJ, USA
Push Buttons/ 22mm LED Metal Pilot Lights
2PLB6LB-110
Push Buttons/ 22mm LED Metal Pilot Lights 2PLB6LB-110
Pilot light with bulb, bulb holder, and mounting bracket

Pilot light with bulb, bulb holder, and mounting bracket

Buy Now Datasheet
Panel Indicators, Pilot Lights - 2PLB6LB-110-ND - DigiKey
Thief River Falls, MN, United States
Panel Indicators, Pilot Lights
2PLB6LB-110-ND
Panel Indicators, Pilot Lights 2PLB6LB-110-ND
LED Panel Indicator Blue 110V 20mA

LED Panel Indicator Blue 110V 20mA

Buy Now Datasheet
Pilot Light, LED Blue, Metal, 22mm, 110VAC - 70156719 - Allied Electronics, Inc.
Fort Worth, TX, USA
Pilot Light, LED Blue, Metal, 22mm, 110VAC
70156719
Pilot Light, LED Blue, Metal, 22mm, 110VAC 70156719
LED Pilot Lights, Blue Color, Panel Mounting

LED Pilot Lights, Blue Color, Panel Mounting

Supplier's Site
Sheung Wan, Hong Kong
Industrial Panel Mount Indicators / Switch Indicators
2PLB6LB-110
Industrial Panel Mount Indicators / Switch Indicators 2PLB6LB-110
Industrial Panel Mount Indicators / Switch Indicators Pilot Light, LED, 22 mm,

Industrial Panel Mount Indicators / Switch Indicators Pilot Light, LED, 22 mm,

Buy Now

Technical Specifications

  Altech Corp. Altech Corp. DigiKey Allied Electronics, Inc. VAST STOCK CO., LIMITED
Product Category Pilot Lights and Indicator Lights Pilot Lights and Indicator Lights Pilot Lights and Indicator Lights Pilot Lights and Indicator Lights Pilot Lights and Indicator Lights
Product Number 2PLB6LB-110 2PLB6LB-110 2PLB6LB-110-ND 70156719 2PLB6LB-110
Product Name 22 mm LED Metal Pilot Light Push Buttons/ 22mm LED Metal Pilot Lights Panel Indicators, Pilot Lights Pilot Light, LED Blue, Metal, 22mm, 110VAC Industrial Panel Mount Indicators / Switch Indicators
Lamp Type LED Lamps Incandescent Lamps LED Lamps LED Lamps LED Lamps
LED Color Blue Blue; Blue Blue Blue
Applications General Industrial
Width 22 mm (0.8661 inch)
Voltage type AC AC AC AC
Unlock Full Specs
to access all available technical data

Similar Products

22mm Illum. Metal Selector Switch 3PSRR - 2ASL6LB-5-048 - Altech Corp.
Specs
Lamp Type LED Lamps
LED Color Blue
Applications General Industrial
View Details
22mm Illuminated Projecting Push Button - 2ALP6LB-230 - Altech Corp.
Specs
Lamp Type LED Lamps
LED Color Blue
Applications General Industrial
View Details
22mm Illum. Metal Selector Switch 2PSR - 2ASL1LB-2-230D - Altech Corp.
Specs
Lamp Type LED Lamps
LED Color White
Applications General Industrial
View Details