Marl 215-993-21-38 Indicator Lamp
LED BULB, BA9S, WARM WHITE, 625mW; Lamp Base Type:BA9s; LED Color:Warm White; Bulb Size:T-3 1/4 (10mm); Power Rating:625mW; Wavelength Typ:-; Luminous Intensity:9200mcd; Average Bulb Life:100000h; Supply Voltage:12V RoHS Compliant: Yes
| RS Components, Ltd. | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Pilot Lights and Indicator Lights | Pilot Lights and Indicator Lights |
| Product Number | 469844 | 31M0661 |
| Product Name | Indicator Lamps | Led Bulb, Ba9S, Warm White, 625Mw; Lamp Base Type Marl |
| LED Color | White; White | |
| Width | 4.9 mm (0.1929 inch) | |
| Voltage type DC | DC |