Marl 206-997-23-38 LED Indicator Lamp
LED BULB, MIDGET FLANGE/SX6S, COOL WHITE, 500mW; Lamp Base Type:Midget Flange / SX6s; LED Color:Cool White; Bulb Size:T-1 3/4 (5mm); Power Rating:500mW; Wavelength Typ:-; Luminous Intensity:1.063cd; Average Bulb Life:100000h RoHS Compliant: Yes
| RS Components, Ltd. | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Pilot Lights and Indicator Lights | Pilot Lights and Indicator Lights |
| Product Number | 2829954 | 81H0447 |
| Product Name | Indicator Lamps | Led Bulb, Midget Flange/sx6S, Cool White, 500Mw; Lamp Base Type Marl |
| LED Color | White; White |