Marl International Limited Indicator Lamps 206-532-22-38

Description
Marl 206-532-22-38 Indicator Lamp
Request a Quote Datasheet
Description
Marl 206-532-22-38 Indicator Lamp
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Indicator Lamps - 2387488 - RS Components, Ltd.
Corby, Northants, United Kingdom
Indicator Lamps
2387488
Indicator Lamps 2387488
Marl 206-532-22-38 Indicator Lamp

Marl 206-532-22-38 Indicator Lamp

Supplier's Site
Led Bulb, Midget Flange/sx6S, Green, 500Mw; Lamp Base Type Marl - 68K1163 - Newark, An Avnet Company
Chicago, IL, United States
Led Bulb, Midget Flange/sx6S, Green, 500Mw; Lamp Base Type Marl
68K1163
Led Bulb, Midget Flange/sx6S, Green, 500Mw; Lamp Base Type Marl 68K1163
LED BULB, MIDGET FLANGE/SX6S, GREEN, 500mW; Lamp Base Type:Midget Flange / SX6s; LED Color:Green; Bulb Size:T-1 3/4 (5mm); Power Rating:500mW; Wavelength Typ:527nm; Luminous Intensity:6cd; Average Bulb Life:100000h; Colour:Green RoHS Compliant: Yes

LED BULB, MIDGET FLANGE/SX6S, GREEN, 500mW; Lamp Base Type:Midget Flange / SX6s; LED Color:Green; Bulb Size:T-1 3/4 (5mm); Power Rating:500mW; Wavelength Typ:527nm; Luminous Intensity:6cd; Average Bulb Life:100000h; Colour:Green RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. Newark, An Avnet Company
Product Category Pilot Lights and Indicator Lights Pilot Lights and Indicator Lights
Product Number 2387488 68K1163
Product Name Indicator Lamps Led Bulb, Midget Flange/sx6S, Green, 500Mw; Lamp Base Type Marl
LED Color Green; Green Green
Unlock Full Specs
to access all available technical data

Similar Products

Indicator Lights - LPL - OTTO Controls
Specs
Lamp Type LED Lamps
Rated Voltage 14.5 volts
View Details
PMLMP and PMLST Panel Mount Multifunctional LED Beacons - PMLMP-048-240C - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Lamp Type LED Lamps
Flash Lamp Flash Lamp
LED Color Clear
View Details