Marl International Limited Led Bulb, Midget Flange/sx6S, Red, 500Mw; Lamp Base Type Marl 206-501-20-38

Description
LED BULB, MIDGET FLANGE/SX6S, RED, 500mW; Lamp Base Type:Midget Flange / SX6s; LED Color:Red; Bulb Size:T-1 3/4 (5mm); Power Rating:500mW; Wavelength Typ:643nm; Luminous Intensity:11000mcd; Average Bulb Life:100000h; Colour:Red RoHS Compliant: Yes
Datasheet
Description
LED BULB, MIDGET FLANGE/SX6S, RED, 500mW; Lamp Base Type:Midget Flange / SX6s; LED Color:Red; Bulb Size:T-1 3/4 (5mm); Power Rating:500mW; Wavelength Typ:643nm; Luminous Intensity:11000mcd; Average Bulb Life:100000h; Colour:Red RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Led Bulb, Midget Flange/sx6S, Red, 500Mw; Lamp Base Type Marl - 68K1157 - Newark, An Avnet Company
Chicago, IL, United States
Led Bulb, Midget Flange/sx6S, Red, 500Mw; Lamp Base Type Marl
68K1157
Led Bulb, Midget Flange/sx6S, Red, 500Mw; Lamp Base Type Marl 68K1157
LED BULB, MIDGET FLANGE/SX6S, RED, 500mW; Lamp Base Type:Midget Flange / SX6s; LED Color:Red; Bulb Size:T-1 3/4 (5mm); Power Rating:500mW; Wavelength Typ:643nm; Luminous Intensity:11000mcd; Average Bulb Life:100000h; Colour:Red RoHS Compliant: Yes

LED BULB, MIDGET FLANGE/SX6S, RED, 500mW; Lamp Base Type:Midget Flange / SX6s; LED Color:Red; Bulb Size:T-1 3/4 (5mm); Power Rating:500mW; Wavelength Typ:643nm; Luminous Intensity:11000mcd; Average Bulb Life:100000h; Colour:Red RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Pilot Lights and Indicator Lights
Product Number 68K1157
Product Name Led Bulb, Midget Flange/sx6S, Red, 500Mw; Lamp Base Type Marl
Lamp Type LED Lamps
Unlock Full Specs
to access all available technical data

Similar Products

E.V program - EML.V - Illuminated signal - EML.V - Indicator lights - EMLH.VWS -  - Schmersal Inc.
Specs
Lamp Type LED Lamps
Height 6 mm (0.2362 inch)
View Details
LP3L StreamLine® Low Profile LED Lights - LP3ML-024B - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Lamp Type LED Lamps
LED Color Blue; Blue
Terminal Type 1/2-Inch NPT Male Pipe
View Details
22mm Illum. Metal Selector Switch 3PSRR - 2ASL8LB-5-110 - Altech Corp.
Specs
Lamp Type LED Lamps
LED Color Yellow
Applications General Industrial
View Details