Marktech Optoelectronics LED Emitters - Infrared, UV, Visible MTE8760MT

Description
Infrared (IR) Emitter 870nm 1.45V 80mA 110° 4-SMD, J-Lead
Request a Quote Datasheet
Description
Infrared (IR) Emitter 870nm 1.45V 80mA 110° 4-SMD, J-Lead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Emitters - Infrared, UV, Visible - 1125-1145-ND - DigiKey
Thief River Falls, MN, United States
LED Emitters - Infrared, UV, Visible
1125-1145-ND
LED Emitters - Infrared, UV, Visible 1125-1145-ND
Infrared (IR) Emitter 870nm 1.45V 80mA 110° 4-SMD, J-Lead

Infrared (IR) Emitter 870nm 1.45V 80mA 110° 4-SMD, J-Lead

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Lamps
Product Number 1125-1145-ND
Product Name LED Emitters - Infrared, UV, Visible
Unlock Full Specs
to access all available technical data

Similar Products

Incandescent Lamp -  - Radwell International
Allen-Bradley / Rockwell Automation
Specs
Lamp Type Incandescent Lamps
View Details
Photoionization Detector Lamp - PID Lamp - Excelitas Technologies Corp.
Excelitas Technologies Corp.
Specs
Lamp Type UV Lamps
Maximum Overall Length 14 to 53.5 inch (356 to 1359 mm)
Diameter 6 to 35 mm (0.2362 to 1.38 inch)
View Details
LP22LED StreamLine® Low Profile LED Lights - LP22LED-090-240R - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Lamp Type LED Lamps
Flash Lamp Flash Lamp
Flash Rate 90 to 140 Hz
View Details
Lumatec SUPERLITE S04 – the Portable Light Source for Diverse Spectra - SPLS04 - U-Reach Data Solutions Inc.
Specs
Lamp Type UV Lamps
Lamp Power 150 watts
View Details