Marktech Optoelectronics LED Emitters - Infrared, UV, Visible MTE8560MT

Description
Infrared (IR) Emitter 850nm 1.45V 80mA 110° 4-SMD, J-Lead
Request a Quote Datasheet
Description
Infrared (IR) Emitter 850nm 1.45V 80mA 110° 4-SMD, J-Lead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Emitters - Infrared, UV, Visible - 1125-1146-ND - DigiKey
Thief River Falls, MN, United States
LED Emitters - Infrared, UV, Visible
1125-1146-ND
LED Emitters - Infrared, UV, Visible 1125-1146-ND
Infrared (IR) Emitter 850nm 1.45V 80mA 110° 4-SMD, J-Lead

Infrared (IR) Emitter 850nm 1.45V 80mA 110° 4-SMD, J-Lead

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Lamps
Product Number 1125-1146-ND
Product Name LED Emitters - Infrared, UV, Visible
Unlock Full Specs
to access all available technical data

Similar Products

LED Bulbs - 2260172 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED Lamps
View Details
Photoionization Detector Lamp - PID Lamp - Excelitas Technologies Corp.
Excelitas Technologies Corp.
Specs
Lamp Type UV Lamps
Maximum Overall Length 14 to 53.5 inch (356 to 1359 mm)
Diameter 6 to 35 mm (0.2362 to 1.38 inch)
View Details
PMLMP and PMLST Panel Mount Multifunctional LED Beacons - PMLMP-048-240R - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Lamp Type LED Lamps
Flash Lamp Flash Lamp
Flash Rate 70 to 150 Hz
View Details