The MTE4064NK2-UR is a visible emitter with a peak emission wavelength of 650 nm, housed in a hermetically sealed TO-46 package. It provides a power output of 0.8 to 1.5 mW at 20 mA forward current, with a forward voltage of 2.0 to 2.4 V and a narrow half-intensity beam angle of ±4 degrees. The device operates within a temperature range of -20 to +85 °C and is rated for a maximum forward current of 50 mA DC or 0.5 A in pulsed mode with a 10 µs pulse width. Junction temperature is limited to 100 °C, and the maximum power dissipation is 120 mW. Reverse voltage is limited to 5 V.
EMITTER 650NM TO-46 MTL CAN DOME Product overview: MTE4064NK2-UR from Marktech Optoelectronics is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, LED Emitters - Infrared, UV, Visible. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 94-MTE4064NK2-UR can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | IC Interfaces |
| Product Number | 94-MTE4064NK2-UR |
| Product Name | Interface Transceiver IC |
| Device Type | Transceiver |