Marki Microwave LLC MQS-0518SM, MMIC 5-18GHz 90° Splitter / Combiner MQS-0518SM

Description
The MQS-0518SM is a MMIC 5 GHz - 18 GHz 90° splitter/combiner. Passive GaAs MMIC technology allows production of smaller constructions that replace larger form factor circuit board constructions. Low variation allows for accurate simulations using the provided S4P file taken from measured production units. Tight fabrication tolerances allow for less unit to unit variation than traditional splitter/combiner technologies. The MQS-0518SM is available as 4X4 mm QFN Package. Evaluation boards are also available.
Request a Quote Datasheet
Description
The MQS-0518SM is a MMIC 5 GHz - 18 GHz 90° splitter/combiner. Passive GaAs MMIC technology allows production of smaller constructions that replace larger form factor circuit board constructions. Low variation allows for accurate simulations using the provided S4P file taken from measured production units. Tight fabrication tolerances allow for less unit to unit variation than traditional splitter/combiner technologies. The MQS-0518SM is available as 4X4 mm QFN Package. Evaluation boards are also available.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
MQS-0518SM, MMIC 5-18GHz 90° Splitter / Combiner - MQS-0518SM - Marki Microwave LLC
Morgan Hill, CA, United States
MQS-0518SM, MMIC 5-18GHz 90° Splitter / Combiner
MQS-0518SM
MQS-0518SM, MMIC 5-18GHz 90° Splitter / Combiner MQS-0518SM
The MQS-0518SM is a MMIC 5 GHz - 18 GHz 90° splitter/combiner. Passive GaAs MMIC technology allows production of smaller constructions that replace larger form factor circuit board constructions. Low variation allows for accurate simulations using the provided S4P file taken from measured production units. Tight fabrication tolerances allow for less unit to unit variation than traditional splitter/combiner technologies. The MQS-0518SM is available as 4X4 mm QFN Package. Evaluation boards are also available.

The MQS-0518SM is a MMIC 5 GHz - 18 GHz 90° splitter/combiner. Passive GaAs MMIC technology allows production of smaller constructions that replace larger form factor circuit board constructions. Low variation allows for accurate simulations using the provided S4P file taken from measured production units. Tight fabrication tolerances allow for less unit to unit variation than traditional splitter/combiner technologies. The MQS-0518SM is available as 4X4 mm QFN Package. Evaluation boards are also available.

Supplier's Site Datasheet

Technical Specifications

  Marki Microwave LLC
Product Category RF Couplers
Product Number MQS-0518SM
Product Name MQS-0518SM, MMIC 5-18GHz 90° Splitter / Combiner
Package Type Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

QH-0R71R3, 3 dB Quadrature Hybrid - QH-0R71R3 - Marki Microwave LLC
Specs
Package Type Connectorized
Frequency Range 650.00 to 1300.00 MHz
View Details
MQS-0209CH, MMIC 2-9GHz 90° Splitter / Combiner - MQS-0209CH - Marki Microwave LLC
Specs
Frequency Range 2000.00 to 9000.00 MHz
View Details
C20-0R612, DIRECTIONAL COUPLER - C20-0R612 - Marki Microwave LLC
Specs
RF Coupler Type Uni-Directional
Package Type Connectorized
Frequency Range 600.00 to 12000.00 MHz
View Details
CA-18, AIR-LINE DIRECTIONAL COUPLER - CA-18 - Marki Microwave LLC
Specs
RF Coupler Type Uni-Directional; Bi-Directional
Package Type Connectorized
Frequency Range 1000.00 to 18000.00 MHz
View Details