Marki Microwave LLC Passive GaAs MMIC 4.5 GHz Lowpass Filter MFLP-00010PSM

Description
The MFLP-00010PSM is a passive MMIC surface mount 4.5 GHz lowpass filter that is an ideal solution for small form factor, high rejection filtering. Passive GaAs MMIC technology allows production of smaller filter constructions that replace larger form factor circuit board constructions. Tight fabrication tolerances allow for less unit-to-unit variation than traditional filter technologies. The MFLP-00010PSM is available as a 5x5mm plastic QFN. Low unit to unit variation allows for accurate simulations using the provided S2P file taken from measured production units.
Request a Quote Datasheet
Description
The MFLP-00010PSM is a passive MMIC surface mount 4.5 GHz lowpass filter that is an ideal solution for small form factor, high rejection filtering. Passive GaAs MMIC technology allows production of smaller filter constructions that replace larger form factor circuit board constructions. Tight fabrication tolerances allow for less unit-to-unit variation than traditional filter technologies. The MFLP-00010PSM is available as a 5x5mm plastic QFN. Low unit to unit variation allows for accurate simulations using the provided S2P file taken from measured production units.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Passive GaAs MMIC 4.5 GHz Lowpass Filter - MFLP-00010PSM - Marki Microwave LLC
Morgan Hill, CA, United States
Passive GaAs MMIC 4.5 GHz Lowpass Filter
MFLP-00010PSM
Passive GaAs MMIC 4.5 GHz Lowpass Filter MFLP-00010PSM
The MFLP-00010PSM is a passive MMIC surface mount 4.5 GHz lowpass filter that is an ideal solution for small form factor, high rejection filtering. Passive GaAs MMIC technology allows production of smaller filter constructions that replace larger form factor circuit board constructions. Tight fabrication tolerances allow for less unit-to-unit variation than traditional filter technologies. The MFLP-00010PSM is available as a 5x5mm plastic QFN. Low unit to unit variation allows for accurate simulations using the provided S2P file taken from measured production units.

The MFLP-00010PSM is a passive MMIC surface mount 4.5 GHz lowpass filter that is an ideal solution for small form factor, high rejection filtering. Passive GaAs MMIC technology allows production of smaller filter constructions that replace larger form factor circuit board constructions. Tight fabrication tolerances allow for less unit-to-unit variation than traditional filter technologies. The MFLP-00010PSM is available as a 5x5mm plastic QFN. Low unit to unit variation allows for accurate simulations using the provided S2P file taken from measured production units.

Supplier's Site Datasheet

Technical Specifications

  Marki Microwave LLC
Product Category RF Filters and Microwave Filters
Product Number MFLP-00010PSM
Product Name Passive GaAs MMIC 4.5 GHz Lowpass Filter
Filter Technology Passive Filter
Unlock Full Specs
to access all available technical data

Similar Products

FB-2400, 24 GHz Bandpass Filter - FB-2400 - Marki Microwave LLC
Specs
Filter Type Bandpass
Fc 24000 to ? MHz
Package Type Connectorized
View Details
FLP-5000, 50 GHz Lowpass Filter - FLP-5000 - Marki Microwave LLC
Specs
Filter Type Low Pass
Fc 0.0 to 50000 MHz
Package Type Connectorized
View Details
FLP-2360, 23.6 GHz Lowpass Filter - FLP-2360 - Marki Microwave LLC
Specs
Filter Type Low Pass
Fc 23600 to ? MHz
Package Type Connectorized
View Details
Passive GaAs MMIC 13.3 GHz Highpass Filter - MFHP-00031CSP1 - Marki Microwave LLC
Specs
Filter Technology Passive Filter
Filter Type High Pass
Fc 0.0 to 61000 MHz
View Details