Mark-10 Corporation MR04-50 - Force sensor, 50 lbF / 800 ozF / 25 kgF / 25000 gF / 250 N, #4-40 MR04-50

Description
Extremely compact force measurement sensors for tensile and compressive loads in applications with limited space. The Series R04 is available in capacities from 0.25 to 100 lbF (1 to 500 N). Every capacity has the same miniature dimensions. The sensors feature outstanding mechanical overload protection and threaded holes on two sides for the mounting of attachments or implements. Requires a Mark-10 indicator, available separately.
Request a Quote
Description
Extremely compact force measurement sensors for tensile and compressive loads in applications with limited space. The Series R04 is available in capacities from 0.25 to 100 lbF (1 to 500 N). Every capacity has the same miniature dimensions. The sensors feature outstanding mechanical overload protection and threaded holes on two sides for the mounting of attachments or implements. Requires a Mark-10 indicator, available separately.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The MR04-50 is a compact force sensor designed for tension and compression measurements, with a capacity of 50 lbF (250 N) and resolution of 0.02 lbF or 0.1 N when used with Mark-10 indicators. It features threaded holes on two sides for mounting, a weight of 0.015 lb (0.007 kg), and supports a safe overload of 200% of full scale. The sensor uses Plug & Test® technology for seamless compatibility with Mark-10 indicators and includes a certificate of calibration with 10 data points per measuring direction. Accuracy is ±0.2% of full scale plus indicator error.

Datasheet Summary
Powered by GS/AI

The MR04-50 is a compact force sensor designed for tension and compression measurements, with a capacity of 50 lbF (250 N) and resolution of 0.02 lbF or 0.1 N when used with Mark-10 indicators. It features threaded holes on two sides for mounting, a weight of 0.015 lb (0.007 kg), and supports a safe overload of 200% of full scale. The sensor uses Plug & Test® technology for seamless compatibility with Mark-10 indicators and includes a certificate of calibration with 10 data points per measuring direction. Accuracy is ±0.2% of full scale plus indicator error.

Suppliers

Company
Product
Description
Supplier Links
MR04-50 - Force sensor, 50 lbF / 800 ozF / 25 kgF / 25000 gF / 250 N, #4-40 - MR04-50 - Mark-10 Corporation
Copiague, NY, United States
MR04-50 - Force sensor, 50 lbF / 800 ozF / 25 kgF / 25000 gF / 250 N, #4-40
MR04-50
MR04-50 - Force sensor, 50 lbF / 800 ozF / 25 kgF / 25000 gF / 250 N, #4-40 MR04-50
Extremely compact force measurement sensors for tensile and compressive loads in applications with limited space. The Series R04 is available in capacities from 0.25 to 100 lbF (1 to 500 N). Every capacity has the same miniature dimensions. The sensors feature outstanding mechanical overload protection and threaded holes on two sides for the mounting of attachments or implements. Requires a Mark-10 indicator, available separately.

Extremely compact force measurement sensors for tensile and compressive loads in applications with limited space. The Series R04 is available in capacities from 0.25 to 100 lbF (1 to 500 N). Every capacity has the same miniature dimensions. The sensors feature outstanding mechanical overload protection and threaded holes on two sides for the mounting of attachments or implements. Requires a Mark-10 indicator, available separately.

Supplier's Site Datasheet

Technical Specifications

  Mark-10 Corporation
Product Category Force and Load Sensors
Product Number MR04-50
Product Name MR04-50 - Force sensor, 50 lbF / 800 ozF / 25 kgF / 25000 gF / 250 N, #4-40
Force Rating 56.2 lbs (25.49 kg)
Unlock Full Specs
to access all available technical data

Similar Products

Force Gauge 5lb/80oz/2.5kg/2500g/25N - M5-5 - Transcat, Inc.
Specs
Force Rating 5 lbs (2.27 kg)
Device Gauge / Indicator
View Details
Digital Force Gauge 5 lb/80 oz/2.5 kg/2500 g 25 N - M4-5 - Transcat, Inc.
Specs
Force Rating 5 lbs (2.27 kg)
Accuracy 0.20 ±% Full Scale
Device Gauge / Indicator
View Details
MR07-500 - Force sensor, 500 lbF / 8000 ozF / 250 kgF / 2500 N / 2.5 kN - MR07-500 - Mark-10 Corporation
Specs
Force Rating 562 lbs (255 kg)
Force Measured Tension; Compression
Device Sensor Element / Chip
View Details
Advanced ergonomics testing kit w/force gauge, 500 lbF / 2500 N - EKE-500-2 - Transcat, Inc.
Specs
Force Rating 500 lbs (227 kg)
Accuracy 0.20 ±% Full Scale
Device Gauge / Indicator
View Details