The PCS6815APHEB-03M7B is a 15.0-inch industrial panel PC designed for demanding environments. It features a 304 stainless steel front bezel with an IP69K rating, making it suitable for washdown applications. The device operates within an extended temperature range of -20 to 60°C and is equipped with a high-brightness, sunlight-readable display with a luminance of 1000 nits. Powered by an Intel® Celeron,Ñ¢ N2930 quad-core processor, the system includes 4 GB of onboard DDR3L memory and supports storage options of up to 256 GB via a 2.5,Äù SATA III solid-state drive. Connectivity options include two USB 3.0 ports, two Gigabit Ethernet ports, and two serial COM ports. The panel PC operates on Microsoft Windows® 10 IoT 2019 OS and supports a remote power switch. The device is designed for panel mounting and complies with various certifications, including CE and FCC Class A. Its robust construction and environmental ratings make it a suitable choice for industrial applications requiring reliable performance in harsh conditions.
15.0" Intel SS Wide-Temp IPC
| Quarktwin Technology Ltd. | |
|---|---|
| Product Category | Computers |
| Product Number | PCS6815APHEB-03M7B |
| Product Name | Industrial PCs |
| Computer Type | Panel Mount, VESA Mount |