PC1315BP-C04M7B -- INDUSTRIAL PCS
Maple Systems, Inc.
Industrial PCs
PC1315BP-C04M7B
Description
15" PC Intel i5 2.6GHz
-
Quarktwin Technology Ltd.
Datasheet
Description
15" PC Intel i5 2.6GHz
Datasheet
Technical Specifications
|
Product Category
|
Computers |
|
Product Number
|
PC1315BP-C04M7B |
|
Product Name
|
Industrial PCs |
|
Computer Type
|
Panel Mount
|
Unlock Full Specs
to access all available technical data
Similar Products
Computer Type
Rack; Chassis Mount, Rack Mount, VESA Mount
Operating System
Microsoft®; Linux; Supports Windows 7/8/10, Linux
Processor
Intel 386 Family; Intel® Celeron J1900 2GHz, 4 Core
View Details
Computer Type
Desktop, Stand Alone or Tower
Operating System
Microsoft®
Processor
Intel 386 Family
View Details
Computer Type
Computer Terminal
Operating System
Google®
Processor
Intel 386 Family
View Details
Operating System
Microsoft®
Processor
Intel 386 Family; Intel Celeron ; Intel Pentium
Speed
1100 MHz
View Details