Maple Systems, Inc. Operator Interface HMI612X-CE

Description
DISCONTINUED BY MANUFACTURER, OPERATOR INTERFACE, 12.1" TFT LCD DISPLAY, 800 X 600 PIXEL RESOLUTION, 16 BIT COLOR, 4-WIRE ANALOG RESISTIVE TOUCHSCREEN, 500 MHZ CPU, 256 MB DOM, 1 ETHERNET PORT, 2 SERIAL PORTS, 3 USB PORTS, MICROSOFT WINDOWS CE.NET. FREE 2 YEAR RADWELL WARRANTY
Description
DISCONTINUED BY MANUFACTURER, OPERATOR INTERFACE, 12.1" TFT LCD DISPLAY, 800 X 600 PIXEL RESOLUTION, 16 BIT COLOR, 4-WIRE ANALOG RESISTIVE TOUCHSCREEN, 500 MHZ CPU, 256 MB DOM, 1 ETHERNET PORT, 2 SERIAL PORTS, 3 USB PORTS, MICROSOFT WINDOWS CE.NET. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Operator Interface - 11484740 - Radwell International
Willingboro, NJ, United States
Operator Interface
11484740
Operator Interface 11484740
DISCONTINUED BY MANUFACTURER, OPERATOR INTERFACE, 12.1" TFT LCD DISPLAY, 800 X 600 PIXEL RESOLUTION, 16 BIT COLOR, 4-WIRE ANALOG RESISTIVE TOUCHSCREEN, 500 MHZ CPU, 256 MB DOM, 1 ETHERNET PORT, 2 SERIAL PORTS, 3 USB PORTS, MICROSOFT WINDOWS CE.NET. FREE 2 YEAR RADWELL WARRANTY

DISCONTINUED BY MANUFACTURER, OPERATOR INTERFACE, 12.1" TFT LCD DISPLAY, 800 X 600 PIXEL RESOLUTION, 16 BIT COLOR, 4-WIRE ANALOG RESISTIVE TOUCHSCREEN, 500 MHZ CPU, 256 MB DOM, 1 ETHERNET PORT, 2 SERIAL PORTS, 3 USB PORTS, MICROSOFT WINDOWS CE.NET. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Human Machine Interfaces
Product Number 11484740
Product Name Operator Interface
Unlock Full Specs
to access all available technical data

Similar Products

HMI Displays - 1813202 - RS Components, Ltd.
RS Components, Ltd.
Specs
I/O Interfaces USB Type A, RS232/RS422/RS485, AUX, RJ45, DVD, USB Type B, Audio Input
Certifications RoHS Compliant
Resolution 800 x 480pixels
View Details
Schaltbau ATX-SPII Displays - Human Machine Interfaces -  - Schaltbau GmbH
Specs
Resolution 1024 x 768 max. up to 1,000 cd/m²
View Details
POLARIS Remote 17.3
Specs
Display Options Touch Screen
Width 19.8 inch (503 mm)
Height 12.4 inch (314 mm)
View Details
Touch Screen, Full Hd Tft Lcd, 15.6; Meter Display Type Advantech - 37AJ4466 - Newark, An Avnet Company
Specs
Screen Graphic
Resolution 1920 x 1080 Pixels
Display Size 15.6 inch (396 mm)
View Details