Manufacture Scorpion Inc. Pneumatic Filter N172BRC

Description
FILTER REGULATOR, 3/8", 0-8 BAR, WITHOUT GAUGE, SIZE 2, COMPRESSED AIR REGULATOR. FREE 2 YEAR RADWELL WARRANTY
Description
FILTER REGULATOR, 3/8", 0-8 BAR, WITHOUT GAUGE, SIZE 2, COMPRESSED AIR REGULATOR. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Pneumatic Filter - 40715292 - Radwell International
Willingboro, NJ, United States
Pneumatic Filter
40715292
Pneumatic Filter 40715292
FILTER REGULATOR, 3/8", 0-8 BAR, WITHOUT GAUGE, SIZE 2, COMPRESSED AIR REGULATOR. FREE 2 YEAR RADWELL WARRANTY

FILTER REGULATOR, 3/8", 0-8 BAR, WITHOUT GAUGE, SIZE 2, COMPRESSED AIR REGULATOR. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Pneumatic Filter -  - Radwell International
Willingboro, NJ, United States
Pneumatic Filter
Pneumatic Filter
PNEUMAX Pneumatics N172BRC

PNEUMAX Pneumatics N172BRC

Supplier's Site

Technical Specifications

  Radwell International
Product Category Air Filters (industrial)
Product Number 40715292
Product Name Pneumatic Filter
Construction Filter Media
Unlock Full Specs
to access all available technical data

Similar Products

Wire Mesh Backed Composite Air Filter Media (WMBM) - HBY-WMBM-9011 - Harbory Filtration
Specs
Construction Filter Media
Media Type Polypropylene (PP)
View Details
USP 797 Compounding Pharmacies Fan Filter Unit -  - Envirco
Specs
Construction Fan Filters; HEPA / ULPA
Features Pleated; Replaceable Filter Media
View Details
80mm Fan Filter Media 100PPI - 09325-M/100 - Qualtek Electronics Corp.
Specs
Construction Fan Filters
Height 3.12 inch (79.37 mm)
Width / Ring 3.12 inch (79.37 mm)
View Details
HVAC Air Filters - 2560535 - RS Components, Ltd.
RS Components, Ltd.
Specs
Construction Filter Media; Media Roll
Media Type 100% Polyester
Height 39.37 inch (1000 mm)
View Details