Manta PC Tools USA Inc. Screwdrivers MD964N

Description
Screwdriver PZ4 x 200mm
Request a Quote
Description
Screwdriver PZ4 x 200mm
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Screwdrivers - 103114 - RS Components, Ltd.
Corby, Northants, United Kingdom
Screwdrivers
103114
Screwdrivers 103114
Screwdriver PZ4 x 200mm

Screwdriver PZ4 x 200mm

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Screwdrivers (hand tool)
Product Number 103114
Product Name Screwdrivers
Drive Details PZ4
Unlock Full Specs
to access all available technical data

Similar Products

Screw and Nut Drivers - 2946-210-721-ND - DigiKey
Specs
Drive Type Slotted; Slotted
Drive Size 0.2165 inch (5.5 mm)
Drive Details 5.5mm x 0.8mm
View Details
3 suppliers
Screwdriver - Z80-298 - Harwin Plc
Specs
Drive Type Slotted
View Details
Screwdriver - 1736 - Ebinger Manufacturing Corp.
Ebinger Manufacturing Corp.
Specs
Drive Type Slotted
Overall Length 8.5 inch (216 mm)
Shank Length 6 inch (152 mm)
View Details
Phillips Screwdrivers - Round Shank - 50204 - Gray Tools Canada Inc.
Specs
Drive Type Crosshead
View Details