Manta PC Tools USA Inc.
Screwdrivers
MD949N
Description
Screwdriver PH3 x 150mm
Request a Quote
Email Supplier
Description
Screwdriver PH3 x 150mm
Request a Quote
Email Supplier
Technical Specifications
|
Product Category
|
Screwdrivers (hand tool) |
|
Product Number
|
103226 |
|
Product Name
|
Screwdrivers |
|
Drive Details
|
PH3
|
Unlock Full Specs
to access all available technical data
Similar Products
Drive Type
Crosshead; Slotted; Crosshead and slot +/- PZ1/S
View Details
Drive Type
Slotted
Drive Size
0.3750 inch (9.52 mm)
Drive Details
3/8 Inch
View Details
Snap-on Industrial Brands
Drive Type
Crosshead
Overall Length
13.5 inch (343 mm)
View Details